EN
  • EN
  • DE

SN74LVCZ245ADBR

Part No SN74LVCZ245ADBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20SSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCZ
Package Tape & Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74LVCZ245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-9877-2-NDR,-SN74LVCZ245ADBRG4-NDR,SN74LVCZ245ADBRG4-ND,-SN74LVCZ245ADBRE4,-SN74LVCZ245ADBRG4,-SN74LVCZ245ADBRE4-NDR,SN74LVCZ245ADBRE4-ND,296-9877-1-NDR,SN74LVCZ245ADBRG4,TEXTISSN74LVCZ245ADBR,296-9877-6,2156-SN74LVCZ245ADBR,-SN74LVCZ245ADBR-NDR,-296-9877-1-ND,296-9877-2,-296-9877-1,SN74LVCZ245ADBRE4,296-9877-1
Standard Package 2,000
Win Source Part Number 1095202-SN74LVCZ245ADBR
Ultra Librarian 3D Model Ultra Librarian SN74LVCZ245ADBR CAD Model

Description

Product Overview: SN74LVCZ245ADBR from Texas Instruments

The SN74LVCZ245ADBR is a state-of-the-art octal bus transceiver from Texas Instruments, designed with the purpose of ensuring seamless data transfer between two buses of differing voltage levels. This device, part of the LVC (Low-Voltage CMOS) family, is optimized for operation at 3.3V, but can also function anywhere between 1.65V and 3.6V, making it highly versatile for modern low-voltage applications.

Key Features

  • Bi-Directional Interface: With 8 channels capable of transferring data in either direction, the SN74LVCZ245ADBR facilitates communication between two buses, effectively serving as a bridge that enhances compatibility across different systems.
  • Level Shifting: This device can shift logical levels down from 5V to 3.3V or up from 2.5V to 3.3V, ensuring compatibility between devices operating at different voltage levels.
  • High Drive: The SN74LVCZ245ADBR can source or sink up to 24 mA at its outputs, providing robust drive capabilities.
  • Low Power Consumption: Designed for energy efficiency, this transceiver maintains low power dissipation, which is crucial for battery-powered and energy-sensitive applications.

Applications

The versatility of the SN74LVCZ245ADBR makes it suitable for a wide range of applications, including:

  • Bus Interface or Signal Buffering in Microprocessor or Microcontroller based systems
  • Level Translation for Mixed-Voltage Systems Integration
  • Communication Systems requiring High-Speed Bidirectional Data Paths
  • Memory Interface Circuits

Package and Quality

The SN74LVCZ245ADBR comes in a SSOP (Shrink Small Outline Package) with 20 pins, providing a compact footprint for space-constrained applications. Texas Instruments ensures high manufacturing standards, with this product being RoHS compliant and suitable for industrial temperature ranges. Its reliability is further backed by Texas Instruments' reputation for producing high-quality, durable components.

Whether you're designing a new system or upgrading an existing one, the SN74LVCZ245ADBR offers the performance, reliability, and flexibility needed to create seamless and efficient electronic solutions.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2960 $51.8400
95+ $1.0634 $101.0230
150+ $1.0302 $154.5300
205+ $0.9969 $204.3645
260+ $0.9637 $250.5620
350+ $0.8640 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess