Product Overview: SN74LVCZ16245ADGGR
The SN74LVCZ16245ADGGR is a state-of-the-art integrated circuit from Texas Instruments, renowned for its high-performance and reliability in digital systems. This device is a 16-bit bus transceiver with 3-state outputs, designed to be used in bidirectional communication between data buses. The product is a part of the LVC family, which operates at a lower voltage with higher speed capabilities, making it suitable for interfacing with 5V systems while maintaining the power efficiency of a 3.3V system.
Key Features
- Logic Family: LVC - Low-Voltage CMOS
- Logic Type: 16-Bit Transceiver with 3-State Outputs
- Voltage Range: Operates from 1.65V to 3.6V
- Drive Capability: ±24-mA Output Drive at 3.3 V
- IC Package Type: TSSOP (Thin Shrink Small Outline Package)
- Pin Count: 48
Performance and Applications
The SN74LVCZ16245ADGGR is designed for asynchronous communication between data buses. The control-function implementation allows for maximum flexibility in timing. This transceiver allows data transmission from the A bus to the B bus or from the B bus to the A bus, depending on the logic levels at the direction-control (DIR) and output-enable (OE) inputs. The device features an active-low output enable (OE) which can disable the device so that the buses are effectively isolated.
This transceiver is ideal for applications that require low power consumption and high data integrity. It is commonly used in telecommunications, computing systems, and industrial controls where efficient data transfer between different voltage domains is critical. The SN74LVCZ16245ADGGR is also characterized for operation from -40°C to 85°C, making it suitable for use in a wide range of environmental conditions.
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74LVCZ16245ADGGR has been rigorously tested to meet stringent industry standards for performance and reliability. With Texas Instruments' expertise in IC design and manufacturing, customers can expect a product that performs consistently over a wide range of applications.