EN
  • EN
  • DE

SN74LVCH8T245DBR

Part No SN74LVCH8T245DBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCVR 8BIT 24SSOP / Voltage Level Translator 8-CH Bidirectional 24-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVCH
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 795134-SN74LVCH8T245DBR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVCH8T245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LVCH8T245DBR CAD Model

Description

Texas Instruments SN74LVCH8T245DBR: 8-Bit Dual-Supply Bus Transceiver

The Texas Instruments SN74LVCH8T245DBR is a state-of-the-art, 8-bit dual-supply bus transceiver designed to facilitate the transfer of data between two different voltage domains. This high-speed, bi-directional device belongs to the LVCH family and is crafted to provide seamless communication in systems where the data bus needs to interface with different logic levels.

Key Features:

  • Voltage Level Translation: This transceiver operates with a dual-supply voltage range of 1.65V to 5.5V on the A side and 2.3V to 5.5V on the B side, enabling it to interface between lower and higher logic level circuits.
  • High-Speed Data Transfer: The SN74LVCH8T245DBR supports high-speed data transfer rates, making it suitable for demanding applications that require quick and efficient data communication.
  • Bus Hold: The device incorporates bus hold on data inputs, which eliminates the need for external pull-up or pull-down resistors and simplifies PCB design.
  • Direction Control: Direction control (DIR) and output enable (OE) inputs control the data flow direction and output activation, providing additional flexibility in data transmission and power-saving options.
  • Low Power Consumption: Its low power consumption makes it an ideal choice for battery-powered and power-sensitive applications.
  • Robust Design: The SN74LVCH8T245DBR is designed to withstand high electrostatic discharge (ESD) events, enhancing the durability of the end product.

Applications:

This versatile transceiver is well-suited for a broad range of applications, including:

  • Level translation for mixed-voltage systems
  • Data bus communication in multi-voltage platforms
  • Signal bridging between different logic domains
  • Computing, networking, and telecommunication equipment
  • Industrial control and automation

Package and Quality:

The SN74LVCH8T245DBR comes in a SSOP (DB) package, providing a compact footprint for space-constrained applications. Texas Instruments is renowned for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

Whether you're designing a new system or upgrading an existing one, the SN74LVCH8T245DBR offers a robust and efficient solution for your voltage translation needs.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Lowest to $1.4079

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1486 $51.5664
57+ $1.7630 $100.4910
88+ $1.7079 $150.2952
122+ $1.6528 $201.6416
157+ $1.5977 $250.8389
210+ $1.4324 $300.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,042 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess