EN
  • EN
  • DE

SN74LVCH322244AKR

Part No SN74LVCH322244AKR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 3.6V 96LFBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 8
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 96-LFBGA
Supplier Device Package 96-LFBGA (13.5x5.5)
Family Part Number 74LVCH322244
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1255833-SN74LVCH322244AKR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVCH322244AKR CAD Model

Description

Product Overview: SN74LVCH322244AKR

The SN74LVCH322244AKR is a high-performance, 32-bit bus transceiver with 3-state outputs from Texas Instruments, designed to be used in applications requiring high-speed data transfer and low-power consumption. This device is part of the LVCH series, which is known for its Low-Voltage CMOS technology, ensuring compatibility with modern low-voltage logic levels.

Key Features

  • Voltage Range: The SN74LVCH322244AKR operates at a voltage range of 2.3V to 3.6V, making it suitable for interfacing with 3.3V logic devices without the need for level shifting.
  • High-Speed Data Transfer: It supports high-speed data transfer, which is essential for applications such as communication interfaces, data processing, and high-speed computing.
  • Low Power Consumption: The device is designed for low power consumption, making it ideal for battery-powered and power-sensitive applications.
  • Bus-Hold Data Inputs: The bus-hold feature on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying the PCB design and reducing component count.
  • 3-State Outputs: The 3-state outputs allow the device to be used in bus-oriented systems, providing the ability to disconnect the output from the bus for bus arbitration or multiplexing.
  • Flow-Through Architecture: The pinout of the SN74LVCH322244AKR is designed for the flow-through architecture, which simplifies PCB layout by easing the routing of signals between the microprocessor and memory or other peripheral devices.

Applications

The versatile nature of the SN74LVCH322244AKR makes it suitable for a wide range of applications, including:

  • Memory interconnect and data buffering in servers and workstations
  • Signal routing and bus isolation in networking equipment
  • Interface translation in mixed-voltage systems
  • Backplane and system interconnect for data communication and telecommunication systems

Reliability and Packaging

The SN74LVCH322244AKR is available in a 96-pin LQFP (Low Profile Quad Flat Package) which provides a compact footprint for space-constrained applications. It is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range, which is critical for industrial and automotive applications.

With its robust feature set and Texas Instruments' commitment to quality, the SN74LVCH322244AKR is an excellent choice for designers looking for a reliable and efficient bus transceiver solution.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess