Product Overview: SN74LVCH16646ADGVR from Texas Instruments
The SN74LVCH16646ADGVR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's extensive range of logic products and is specifically a 16-bit bus transceiver with 3-state outputs. The SN74LVCH16646ADGVR is designed to provide bidirectional communication between two buses of data in applications that require high-speed and low-power consumption.
Key Features
- Logic Type: 16-Bit Bus Transceiver
- Logic Family: LVCH
- Supply Voltage Range: 1.65 V to 3.6 V
- Output Current: -24 mA / 24 mA
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: TVSOP (TSSOP Very Thin Shrink Small Outline Package)
- Pin Count: 48
Performance and Applications
The SN74LVCH16646ADGVR is designed for low-voltage operation, making it suitable for interfacing with 3.3 V and 5 V systems. With its wide supply voltage range, it can be used in a variety of digital circuits. The device features balanced propagation delays and transition times, which is critical for maintaining signal integrity in high-speed data pathways.
It is commonly used in data communication and signal processing applications where high-speed data transfer is essential. Typical applications include servers, telecom infrastructure, computing, and wherever there is a need to transfer data efficiently between two points within a system.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74LVCH16646ADGVR is no exception. This transceiver is built to meet or exceed the stringent requirements of the industrial and commercial markets. The device is also RoHS compliant, indicating that it is manufactured with the restriction of certain hazardous substances in electrical and electronic equipment.
Ordering and Packaging
The SN74LVCH16646ADGVR comes in a TVSOP-48 package, which is optimized for reduced space on printed circuit boards. When ordering, it's available in tape and reel packaging, facilitating easy assembly during the manufacturing process.