EN
  • EN
  • DE
  • IT

SN74LVCH16245

Part No SN74LVCH16245
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1255799-SN74LVCH16245
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Consumer Electronics, Test & Measurement, Medical, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16245 CAD Model

Description

SN74LVCH16245 16-Bit Bus Transceiver with 3-State Outputs

The SN74LVCH16245 device from Texas Instruments is a 16-bit non-inverting bus transceiver designed to facilitate bidirectional communication between two data buses. It features 3-state outputs that enable direct connection to a bus-organized system. This high-speed transceiver is part of the LVCH family, which operates at a voltage range of 2.7V to 3.6V, making it suitable for interfacing with low-voltage logic without the need for external level shifters.

With its low-voltage and high-speed characteristics, the SN74LVCH16245 is optimized for use in applications that require efficient data transfer while maintaining low power consumption. The device is particularly well-suited for memory interconnects, data switching in servers, and communication systems where high-speed data transfer is crucial.

Key Features:

  • Wide Bus Interface: 16-bit bus width enables simultaneous transmission of 16 data lines.
  • Bi-Directional Data Flow: With direction control, the data flow can be tailored to the needs of the system, either from A to B or B to A.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, effectively disconnecting them from the bus, which is useful in multiplexed bus applications.
  • Low Operational Voltage: Supports a supply voltage range from 2.7V to 3.6V, which is compatible with 3.3V logic levels.
  • High-Speed Operation: Capable of operating at high speeds, ensuring quick data transmission between buses.
  • Control Pins: Includes output enable (OE) and direction control (DIR) pins for flexible control over data transmission and output states.
  • Latch-Up Performance: Exceeds 250 mA per JESD 17, providing robustness against latch-up events.
  • ESD Protection: Incorporates protection against electrostatic discharge, enhancing the durability of the device in sensitive environments.

The SN74LVCH16245 is available in a variety of packages, including the TSSOP (Thin Shrink Small Outline Package) and the DB (Gull Wing) form factors, providing flexibility for different PCB layouts and design considerations. Its compatibility with JEDEC standard no. 7A ensures that it meets the necessary industry specifications for electronic components.

Whether you are designing a new system or upgrading an existing one, the SN74LVCH16245 from Texas Instruments represents a reliable and efficient solution for high-speed, low-voltage digital interfacing.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5320 $53.6200
80+ $1.2571 $100.5680
125+ $1.2178 $152.2250
170+ $1.1785 $200.3450
220+ $1.1392 $250.6240
295+ $1.0214 $301.3130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 880 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess