SN74LVCH16244DGG: 16-Bit Buffer/Driver from Texas Instruments
The SN74LVCH16244DGG is a high-performance, 16-bit buffer and line driver designed to facilitate bus management for live insertion and high-speed signaling. Manufactured by Texas Instruments, this device is part of their advanced CMOS logic family, which is renowned for its low-voltage operation and compatibility with mixed-voltage system environments.
Featuring 16 non-inverting buffers with 3-state outputs, the SN74LVCH16244DGG is capable of driving heavily loaded buses with the lowest propagation delay and skew. It operates at a voltage range of 2.7V to 3.6V, which makes it suitable for interfacing with 3.3V logic levels while maintaining 5V tolerant inputs that prevent damage due to overvoltage conditions.
The device is housed in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, providing a compact footprint that is ideal for space-constrained applications. The SN74LVCH16244DGG has multiple features that make it a robust choice for various applications, such as:
- High Drive: Capable of driving up to 24mA at the outputs, ensuring strong signal transmission over long traces and through capacitive loads.
- Low Power Consumption: The advanced CMOS technology provides low static power consumption and minimizes power dissipation during operation.
- Bus Hold: The inputs have a built-in bus hold feature which eliminates the need for external pull-up/pull-down resistors, simplifying the PCB design and reducing component count.
- Live Insertion: Designed for live insertion applications, the SN74LVCH16244DGG minimizes disturbances on the bus lines when modules are inserted or removed without powering down the system.
This buffer/driver is ideal for memory address driving, as well as buffering for data transmission in servers, telecommunications, computing, and industrial applications where signal integrity and robust performance are critical. The SN74LVCH16244DGG is a testament to Texas Instruments' commitment to providing high-quality, reliable components for advanced electronic systems.
For detailed specifications, application notes, and design resources, visit the official Texas Instruments website or consult the SN74LVCH16244DGG datasheet.