EN
  • EN
  • DE

SN74LVC863ADGVR

Part No SN74LVC863ADGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 9-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 9
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TVSOP
Win Source Part Number 1255768-SN74LVC863ADGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC863
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVC863ADGVR CAD Model

Description

Overview of SN74LVC863ADGVR

The SN74LVC863ADGVR from Texas Instruments is a high-performance, low-voltage CMOS device that belongs to the 74LVC family. This integrated circuit is designed to provide optimal solutions for a wide range of digital signal processing and digital communication applications. It is particularly well-suited for use in systems that require a 3.3V supply voltage, making it a popular choice for modern digital electronics where power efficiency and low voltage operation are paramount.

Key Features

  • Logic Type: This product is a 9-bit universal bus driver, which means it is capable of driving a bus line or buffer memory address registers.
  • Voltage Range: It operates on a supply voltage range from 2.7V to 3.6V, providing compatibility with 3.3V logic levels while still offering 5V tolerant inputs.
  • Output Drive Capability: The SN74LVC863ADGVR can deliver output drive currents of ±24 mA, ensuring strong signal transmission over connected buses.
  • Package Type: It is available in a compact TVSOP (Thin Very Small Outline Package) form factor, which is ideal for space-constrained applications.
  • Temperature Range: The device is designed to operate over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in a variety of environmental conditions.

Applications

Because of its versatility and performance characteristics, the SN74LVC863ADGVR is used across a variety of applications including:

  • Memory buffering and bus driving in servers and high-performance computing systems
  • Interface translation in mixed-voltage systems
  • Signal buffering in telecommunication infrastructure
  • General-purpose logic applications where high output drive is required

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LVC863ADGVR is no exception. It is manufactured using advanced semiconductor processes, ensuring high levels of performance and durability. Furthermore, the device is RoHS compliant, reflecting TI's dedication to environmental responsibility.

For designers and engineers looking for a robust and efficient bus driver solution, the SN74LVC863ADGVR offers the right mix of power, performance, and packaging to meet the demands of today's digital systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Lowest to $1.4079

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess