Product Overview: SN74LVC861ADWRG4
The SN74LVC861ADWRG4 is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital signal processing. This advanced 10-bit bus transceiver is part of the LVC family, designed to operate with a 3.3V power supply while maintaining 5V tolerant inputs, making it suitable for interfacing with both 3.3V and 5V logic levels. The device features two sets of ten bidirectional transceivers which can be operated independently, allowing for efficient data flow in either direction.
Key Features:
- Logic Type: 10-Bit Bus Transceiver with 3-State Outputs
- Supply Voltage: Operates from 2.7V to 3.6V, with 5V tolerant inputs
- Logic Level Compatibility: Interface capability with 5V systems
- Output Drive Capacity: Capable of driving up to 24mA, ensuring strong signal transmission
- Data Flow Control: Directional control and output-enable (OE) inputs manage data flow efficiently
- Package: Available in a wide body SOIC-24 package
- Performance: Fast propagation delays and output transition times
Applications:
The SN74LVC861ADWRG4 is suitable for a wide range of applications in various fields. It is commonly used in data communication and telecommunication systems, where its ability to manage data flow efficiently is crucial. Additionally, it's employed in computing environments, server farms, and industrial control systems, where its robustness and high-speed operation are essential. Its compatibility with both 3.3V and 5V logic levels also makes it ideal for mixed-voltage system integration, such as interfacing between microprocessors or microcontrollers and peripherals or memory devices.
Quality and Reliability:
Texas Instruments is committed to delivering high-quality products, and the SN74LVC861ADWRG4 is no exception. It is designed to meet or exceed industry standards for performance and reliability. The device undergoes rigorous testing to ensure it performs under various conditions and is backed by Texas Instruments' reputation for quality in electronic components.