EN
  • EN
  • DE

SN74LVC841ADWRE4

Part No SN74LVC841ADWRE4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC 10BIT BUS INT D LATCH 24-SOIC / D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 1.65V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 2.7ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74LVC84
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257248-SN74LVC841ADWRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC841ADWRE4 CAD Model

Description

Product Overview: SN74LVC841ADWRE4

The SN74LVC841ADWRE4 is a high-performance, 10-bit bus interface register designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is part of the LVC (Low-Voltage CMOS) family and is optimized for use in systems that require low power consumption and high-speed operation.

Constructed with an advanced CMOS technology, the SN74LVC841ADWRE4 offers a compelling mix of features that make it suitable for a wide range of applications, including telecommunications, computing, and industrial systems. It operates on a supply voltage range of 2.7V to 3.6V, which allows for its use in low-voltage environments, while still maintaining compatibility with 5V systems.

Key Features:

  • Logic Type: Bus Interface Register
  • Number of Bits per Element: 10
  • Number of Elements: 1
  • Output Type: 3-State
  • Supply Voltage Range: 2.7V to 3.6V
  • Operating Temperature Range: -40°C to 85°C
  • Packaging: Tape and Reel, suitable for automated assembly processes
  • Mounting Type: Surface Mount
  • Package / Case: 24-SOIC (0.295", 7.50mm Width)

The device features a 3-state output, which allows for connection to a bus-oriented system. The outputs can be put in a high-impedance state, effectively disconnecting them from the bus, thereby preventing bus contention. This is particularly useful for multiplexing and memory interfacing applications.

With its robust latch-up performance, the SN74LVC841ADWRE4 is also characterized by its excellent ESD (Electrostatic Discharge) protection, ensuring reliability and longevity in environments where static discharge can be a concern.

For designers and engineers looking for a dependable and versatile bus interface register, the SN74LVC841ADWRE4 from Texas Instruments is an excellent choice. Its combination of low-voltage operation, high-speed performance, and 3-state outputs make it a versatile component for modern digital systems.

Whether you are developing the next generation of computing hardware or designing a sophisticated telecommunications system, the SN74LVC841ADWRE4 offers the performance and features needed to create efficient and reliable designs.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Texas Instruments
IC 12-24 BIT MUX D LATCH 56-SSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Lowest to $8.5894
Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.6320
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess