SN74LVC827APW Product Overview
The SN74LVC827APW is a high-performance integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This particular device belongs to the 74LVC family of low-voltage CMOS logic integrated circuits, which are known for their low power consumption and high-speed operation.
Key Features
- Logic Type: 10-Bit Buffer/Driver with 3-State Outputs
- Supply Voltage Range: 2.7 V to 3.6 V, making it ideal for interfacing with 3.3 V logic devices.
- Output Drive Capability: Capable of driving ±24 mA at the output, providing robust signal transmission.
- Logic Level Translation: Designed to facilitate voltage level translation between different logic levels, which is essential for mixed-voltage systems.
- Package: Housed in a 24-pin TSSOP (Thin Shrink Small Outline Package), which is conducive for space-saving on PCBs.
- Operating Temperature: Functional across a wide temperature range from -40°C to 85°C, suitable for industrial applications.
Applications
The SN74LVC827APW is versatile and can be used in a variety of electronic systems such as:
- Memory address drivers
- Data transmission and reception in communication systems
- Bus transceiver operations in computing
- Level shifter for mixed-voltage designs
Performance and Quality
With Texas Instruments' commitment to quality, the SN74LVC827APW is designed to deliver reliable performance and withstand rigorous conditions. Its low-power consumption makes it an efficient choice for battery-powered devices. Moreover, the device is characterized for operation from -40°C to 85°C, ensuring functionality in varying environmental conditions.
Environmental and Regulatory Compliance
The SN74LVC827APW complies with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental responsibility ensures that the product is suitable for use in a wide range of markets and applications.