EN
  • EN
  • DE

SN74LVC823ADWR

Part No SN74LVC823ADWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 9BIT 20SOIC / Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 9
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 8ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Iq) 10 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 24-SOIC
Package / Case 24-SOIC (0.295", 7.50mm Width)
Base Product Number SN74LVC82
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258381-SN74LVC823ADWR
Ultra Librarian 3D Model Ultra Librarian SN74LVC823ADWR CAD Model

Description

SN74LVC823ADWR: 24-Bit Transparent D-Type Latch with 3-State Outputs

The SN74LVC823ADWR from Texas Instruments is a high-performance, 24-bit transparent D-type latch designed for use in systems that require the temporary storage of data. It operates as a memory buffer with 3-state outputs, which allows multiple devices to share a common data bus. This component is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments.

Key Features:

  • Wide Operating Voltage Range: The SN74LVC823ADWR is designed to function with a supply voltage range of 2.7V to 3.6V, making it suitable for low-voltage applications and ensuring compatibility with various logic levels.
  • High Drive Capability: The device features high-drive outputs (-24mA IOL) that can drive multiple loads or provide strong signal integrity in long traces or backplane applications.
  • Transparent Latch Functionality: The latches are transparent, meaning that when the latch-enable (LE) input is high, the outputs directly reflect the input data. When LE is low, the outputs retain the data that was present just before the transition of LE from high to low.
  • 3-State Outputs: The 3-state outputs (OE) allow the latches to be placed in a high-impedance state, effectively disconnecting them from the bus, which is essential for bus-oriented systems.
  • Low Power Consumption: Its low-power design is optimized for power-sensitive applications, ensuring minimal power dissipation during operation.
  • Edge-Rate Control Circuitry: The SN74LVC823ADWR is equipped with edge-rate control circuitry that significantly reduces noise generation by controlling the output transition times.

Applications:

The SN74LVC823ADWR is ideal for a wide range of applications, including:

  • Data storage and buffering in servers and workstations
  • Bus interface or bus isolation applications
  • Industrial control systems
  • Telecommunication infrastructure
  • Complex computing systems

Package and Quality:

Encased in a 24-pin SOIC (Wide Body) package, the SN74LVC823ADWR ensures a compact footprint while providing robust performance. Texas Instruments is committed to high-quality standards, and this product is no exception, meeting or exceeding industry reliability benchmarks.

For detailed specifications, application notes, and support documentation, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6836 $51.2700
180+ $0.5610 $100.9800
280+ $0.5434 $152.1520
385+ $0.5259 $202.4715
495+ $0.5084 $251.6580
660+ $0.4558 $300.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,380 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess