EN
  • EN
  • DE

SN74LVC652ANSRG4

Part No SN74LVC652ANSRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number SN74LVC65
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259362-SN74LVC652ANSRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVC652ANSRG4 CAD Model

Description

Product Overview: SN74LVC652ANSRG4

The SN74LVC652ANSRG4 is a versatile integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular device is part of the 74LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The SN74LVC652ANSRG4 is an octal transceiver and register that combines D-type latches and D-type flip-flops to facilitate the bidirectional communication of data.

Key Features

  • Interface Type: The SN74LVC652ANSRG4 is equipped with an 8-bit transceiver and 8-bit register, providing a two-way data bus interface.
  • Logic Family: LVC - Low-Voltage CMOS, which ensures low power consumption and high-speed operation.
  • Logic Type: Universal Bus Transceiver with 3-state outputs.
  • Supply Voltage Range: 2.7V to 3.6V, making it suitable for interfacing with 3.3V logic levels.
  • Operating Temperature: -40°C to +85°C, providing reliable performance over a wide temperature range.
  • Package / Case: The device comes in a 24-SOIC (0.209", 5.30mm Width) package.
  • Mounting Type: Surface Mount, which is ideal for modern high-density printed circuit boards.

Applications

The SN74LVC652ANSRG4 is designed for applications that require high-speed data transfer and storage, such as:

  • Communication systems
  • Data processing
  • Computers and computer peripherals
  • Networking equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74LVC652ANSRG4 is no exception, undergoing rigorous testing to ensure it meets the stringent requirements for industrial and commercial use. Customers can trust in the reliability and performance of this product for their critical applications.

Environmental Compliance

The SN74LVC652ANSRG4 is RoHS compliant, ensuring that it adheres to environmental regulations by avoiding the use of hazardous substances in its manufacture. This commitment to environmental sustainability makes it a responsible choice for eco-conscious businesses.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess