EN
  • EN
  • DE

SN74LVC574ANSRG4

Part No SN74LVC574ANSRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20SO / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel package
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150MHz
Max Propagation Delay @ V, Max CL 6.8ns @ 3.3V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Current - Quiescent 10μA
Input Capacitance 4pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-SOIC (0.209", 5.30mm Width)
Win Source Part Number 795123-SN74LVC574ANSRG4
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC574
Introduction Date August 01, 2003
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LVC574ANSRG4 CAD Model

Description

SN74LVC574ANSRG4 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs

The SN74LVC574ANSRG4 is a high-performance, octal edge-triggered D-type flip-flop integrated circuit from Texas Instruments. This device is designed for use in a wide range of applications, including storage registers, shift registers, and general-purpose data storage, where the need for high-speed, low-power operation is paramount. The SN74LVC574ANSRG4 is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

This particular model features eight D-type flip-flops with 3-state outputs that can be used to drive bus lines or buffer memory address registers. The edge-triggered design ensures that data is captured on the rising edge of the clock input, providing precise timing control for your digital systems. The 3-state outputs allow the device to be disconnected from the bus during not in use, reducing power consumption and preventing bus contention.

Key Features:

  • Operates from a 2.7 V to 3.6 V supply, making it suitable for low-voltage applications.
  • Supports 5-V tolerant inputs, which allows for interfacing with 5V logic without damage.
  • Maximum data rates of up to 100 Mbps, providing high-speed data transfer.
  • Low power consumption with a typical ICC of only 20 µA max.
  • Inputs can accept voltages up to 5.5V without regard to the VCC voltage, enabling a flexible interface with other logic levels.
  • Provides direct interface with TTL levels, ensuring compatibility with older logic families.

The SN74LVC574ANSRG4 comes in a 20-pin SSOP (Shrink Small-Outline Package), which is ideal for space-constrained applications. Its robust design includes latch-up performance that exceeds 250 mA per JESD 17, ESD protection, and a wide operating temperature range from -40°C to 85°C. These features make it a reliable choice for demanding environments.

Whether you're designing complex digital systems or looking for a reliable flip-flop for your circuit, the SN74LVC574ANSRG4 from Texas Instruments offers the performance and features necessary for a wide array of digital logic applications.

You May Also Be Interested in

ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess