SN74LVC573AZQNR: Texas Instruments Octal Transparent D-Type Latches with 3-State Outputs
The SN74LVC573AZQNR is a high-performance, octal transparent D-type latch designed by Texas Instruments to provide versatile interfacing in a wide range of applications. With its advanced silicon technology, this integrated circuit offers a robust set of features that make it ideal for systems requiring the capture and storage of data with the ability to control the output state.
Key Features
- Logic Type: The device is an 8-bit transparent D-type latch with 3-state outputs, allowing for controlled data flow in digital circuits.
- Operating Voltage: It operates over a wide voltage range of 2.7V to 3.6V, making it compatible with various low-voltage applications.
- Output Drive Capability: The SN74LVC573AZQNR can drive up to 24mA at the outputs, ensuring strong signal transmission to connected devices.
- Bus-Hold Circuitry: Integrated bus-hold circuitry is provided on the data inputs to retain the last known state during a high-impedance condition, reducing the need for external pull-up or pull-down resistors.
- I/O Capacitance: It features low input and output capacitance, which minimizes loading and signal distortion on data lines.
- High-Speed Operation: The device supports high-speed data transfer, making it suitable for high-performance systems.
- Package: It comes in a compact 48-pin BGA package, which saves board space and is ideal for space-constrained applications.
Applications
The versatility of the SN74LVC573AZQNR enables it to be used in a variety of applications, including:
- Communication systems
- Computers and computer peripherals
- Data storage devices
- Industrial control systems
- Portable electronics
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN74LVC573AZQNR is no exception, as it is designed and manufactured to meet the stringent requirements of the industry. With its wide operating temperature range and robust latch design, this device ensures stable performance in a variety of environmental conditions.
Whether you are designing a new system or upgrading an existing one, the SN74LVC573AZQNR from Texas Instruments is a smart choice for reliable data storage and signal integrity.