EN
  • EN
  • DE

SN74LVC573AQPWRQ1

Part No SN74LVC573AQPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC D-TYP LATCH OCT 3-ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 1ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74LVC573
Other Names 296-SN74LVC573AQPWRQ1TR,296-31919-6,296-SN74LVC573AQPWRQ1DKR,SN74LVC573AQPWRQ1R,296-31919-6,296-31919-1,296-31919-2,296-31919-2,296-31919-1,296-SN74LVC573AQPWRQ1CT,TEXTISSN74LVC573AQPWRQ1,SN74LVC573AQPWRQ1,2156-SN74LVC573AQPWRQ1
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257211-SN74LVC573AQPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LVC573AQPWRQ1 CAD Model

Description

The SN74LVC573AQPWRQ1 from Texas Instruments is a high-performance, octal transparent D-type latch with 3-state outputs. Designed specifically for 2-V to 3.6-V VCC operation, this latch is suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers. With the capability to drive up to 24 mA at the outputs, this component is a robust choice for interfacing with high-drive applications.

This device features an 8-bit latch with 3-state output buffers. The latch will store the state of the data inputs when the Latch Enable (LE) input is high. The data outputs will be transparent to the data inputs when LE is low, allowing for real-time tracking. Additionally, the Output Enable (OE) input can be used to place the eight outputs in either a normal logic state (high or low logic levels) or the high-impedance state. In the latter mode, the outputs neither load the bus nor drive it, effectively isolating the bus.

The SN74LVC573AQPWRQ1 is designed with the bus-hold feature, which retains the inputs’ last known state without requiring an external pull-up or pull-down resistor. This feature is particularly useful in applications where bus lines may remain floating when not driven. Furthermore, the device is characterized for operation from –40°C to 85°C, making it reliable in varied environmental conditions.

The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, with the part number indicating the automotive-grade product (QPWRQ1), ensuring that it meets the stringent quality and reliability standards required for automotive applications. The SN74LVC573AQPWRQ1's low power consumption and Ioff circuitry, which prevents current leakage in a powered-down state, make it an energy-efficient choice for modern electronic circuits.

In summary, the SN74LVC573AQPWRQ1 from Texas Instruments is a versatile and reliable component that offers high-speed operation, robust drive capabilities, and the convenience of the bus-hold feature, all packed in a compact TSSOP package suitable for automotive and a wide range of other applications.

You May Also Be Interested in

Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $40.6219
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7038 $52.7850
175+ $0.5774 $101.0450
270+ $0.5594 $151.0380
370+ $0.5414 $200.3180
480+ $0.5233 $251.1840
640+ $0.4692 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess