EN
  • EN
  • DE
  • IT

SN74LVC573AQPWREP

Part No SN74LVC573AQPWREP
Manufacturer Texas Instruments
Catalog Logic - Latches
Description OCTAL TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 2 V ~ 3.6 V
Independent Circuits 1
Delay Time - Propagation 1ns
Current - Output High, Low 24mA, 24mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1255737-SN74LVC573AQPWREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LVC573
Introduction Date December 16, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVC573AQPWREP CAD Model

Description

The SN74LVC573AQPWREP is a high-performance, octal transparent D-type latch designed by Texas Instruments for a wide array of applications requiring the storage of eight bits of data. This integrated circuit is part of the LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation.

Key Features and Benefits

  • Wide Operating Voltage Range: The device operates on a voltage range from 2.7 V to 3.6 V, making it compatible with both 3.3 V and 2.5 V logic systems.
  • High-Speed Performance: With a typical t<sub>pd of 3.4 ns, the SN74LVC573AQPWREP is optimized for high-speed data transfer, ensuring quick and efficient operation in demanding applications.
  • Low Power Consumption: The low power consumption of this device makes it suitable for battery-operated and power-sensitive applications, without compromising performance.
  • Bus Hold on Data Inputs: The device features bus hold on the data inputs, which eliminates the need for external pull-up/pull-down resistors and simplifies the design process.
  • Enhanced Product (EP) Version: As an EP version, this device has been subjected to additional testing and is designed to meet the rigorous requirements of automotive and military applications.

Applications

The versatility of the SN74LVC573AQPWREP makes it suitable for a broad range of applications, including:

  • Automotive systems
  • Telecommunications
  • Data communication equipment
  • Computers and peripherals
  • Industrial controls

Product Packaging

The SN74LVC573AQPWREP comes in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, providing a compact footprint that is ideal for space-constrained applications. The device is also available in tape and reel packaging, which facilitates automated assembly processes.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SN74LVC573AQPWREP is no exception. It is designed to meet or exceed the stringent requirements of the automotive industry's AEC-Q100 standards, ensuring reliability and performance under extreme conditions.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE TRANSP 8:8 20-SOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess