Product Overview: SN74LVC540ADWR from Texas Instruments
The SN74LVC540ADWR is an octal buffer and line driver from Texas Instruments designed to provide the perfect balance between speed and power consumption. This integrated circuit belongs to the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The SN74LVC540ADWR is particularly suitable for driving bus lines or buffer memory address registers thanks to its high-drive outputs and octal configuration.
Key Features:
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs.
- Operating Voltage: 2.7V to 3.6V, ensuring compatibility with low-voltage systems while maintaining the ability to interface with standard 5V logic levels.
- Output Drive Capability: Can drive up to 24mA at the outputs, providing strong signal delivery to downstream components.
- Bus Hold on Data Inputs: Eliminates the need for external pull-up/pull-down resistors, reducing component count and board space.
- Flow-Through Architecture: Facilitates easy PCB layout with inputs near the edge of the package, simplifying board design.
- Packaging: Available in a widebody SOIC-20 package, the SN74LVC540ADWR is designed for surface-mount technology, providing a compact footprint for space-constrained applications.
- Temperature Range: Operable over the industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.
Applications:
The SN74LVC540ADWR is versatile and can be used in a variety of applications, including:
- Memory address driving
- Bus transceiver roles in microprocessor or microcontroller-based systems
- Data communication lines
- Signal buffering for data buses
- Interface translation in mixed-voltage designs
Quality and Reliability:
Texas Instruments is renowned for its commitment to quality and reliability. The SN74LVC540ADWR is manufactured with high standards to ensure it meets the rigorous demands of industrial and commercial applications. With its robust design and Texas Instruments' backing, customers can trust in the performance and longevity of this octal buffer and line driver.