Product Overview: SN74LVC3G14YEAR
The SN74LVC3G14YEAR is a triple Schmitt-trigger inverter device designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This integrated circuit (IC) is part of the LVC family, known for its low-voltage operation and compatibility with mixed-voltage systems.
Key Features
- Logic Family: LVC - Low-Voltage CMOS
- Logic Type: Triple Schmitt-Trigger Inverter
- Operating Voltage Range: 1.65V to 5.5V, making it suitable for a variety of applications and ensuring compatibility with both 3.3V and 5V logic levels.
- Output Drive Capability: Can drive up to 24mA at the output, providing good current capability for driving LEDs or other logic inputs.
- Package: The device comes in a small, surface-mountable DSBGA package, which is ideal for space-constrained applications.
- Temperature Range: Designed to operate over an extended temperature range, making it suitable for industrial applications.
- ESD Protection: Features high electrostatic discharge (ESD) protection on all pins, enhancing the robustness of the device in harsh environments.
Applications
The SN74LVC3G14YEAR is versatile and can be used in a wide range of applications. Due to its Schmitt-trigger inputs, it is particularly useful in applications where noise immunity and slower input rise and fall times are required. This makes it ideal for:
- Wave shaping and signal conditioning
- Debouncing circuits for switches and buttons
- Line drivers with high noise immunity
- Logic level translation
- Glitch-free power-up sequencing
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN74LVC3G14YEAR is manufactured to the highest standards to ensure consistent performance and longevity. Engineers and designers can rely on this component for their critical designs, knowing that it comes with the backing of Texas Instruments' reputation and support.