The SDFL1608S100KT is a multilayer chip inductor from Sunlord, designed for high-frequency applications and available in a compact 1608 package size (1.6mm x 0.8mm).
Applications
- RF circuits
- Mobile communication devices
- Wireless LAN
- Bluetooth modules
- Filtering circuits
Features
- Multilayer chip inductor
- Small 1608 size
- High Q value
- Tight tolerance
- Excellent solderability
Benefits
- Miniaturization: The small size is ideal for high-density circuit designs in portable devices.
- High Performance: High Q ensures low losses and efficient performance in RF circuits.
- Precise Inductance: Tight tolerance ensures consistent performance in various applications.
- Reliable Connection: Excellent solderability ensures strong and reliable mounting on PCBs.
- Stable Electrical Properties: Reliable inductance over temperature changes.
Technical Specifications
The SDFL1608S100KT has an inductance value of 10 nH (nanohenries). Key parameters include inductance tolerance, Q value (at a specific frequency), self-resonant frequency (SRF), DC resistance (DCR), and rated current. This component uses the 1608 surface mount package, allowing for automated assembly. Consult the manufacturer datasheet for precise values for the self-resonant frequency, DC resistance, and rated current.
In summary, the Sunlord SDFL1608S100KT is a compact, high-performance multilayer chip inductor suited for many high-frequency applications. Its small size, high Q factor, and precise inductance make it an excellent choice for designers needing efficient and reliable inductive components in miniaturized electronic devices. Datasheet verification is important for detailed electrical and mechanical information.