EN
  • EN
  • DE

SN74LVC3G04YEPR

Part No SN74LVC3G04YEPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 3CH 3-INP 8DSBGA / Inverter IC 3 Channel 8-DSBGA (1.9x0.9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Inverter
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 3.2ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 8-DSBGA (1.9x0.9)
Package / Case 8-XFBGA, DSBGA
Base Product Number SN74LVC3G
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257622-SN74LVC3G04YEPR
Ultra Librarian 3D Model Ultra Librarian SN74LVC3G04YEPR CAD Model

Description

Overview of the SN74LVC3G04YEPR

The SN74LVC3G04YEPR is a high-performance, triple inverter gate chip designed and manufactured by Texas Instruments. This integrated circuit is part of the LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation. The device operates with a voltage range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. The SN74LVC3G04YEPR is available in a compact DSBGA package which is ideal for space-constrained applications.

Key Features

  • Logic Type: Triple Inverter Gate
  • Supply Voltage Range: 1.65V to 5.5V
  • Logic Level Compatibility: 5V CMOS/TTL logic levels
  • Output Drive Capability: Capable of driving up to 24mA at 3.3V
  • Package Type: DSBGA-8
  • Operating Temperature Range: -40°C to 85°C

Performance and Applications

The SN74LVC3G04YEPR offers excellent propagation delay characteristics with a balanced output drive, making it a great choice for high-speed signal processing applications. The low power consumption of the LVC family combined with the device's ability to operate at a wide range of voltages provides flexibility and efficiency in design. This makes the SN74LVC3G04YEPR particularly well-suited for battery-powered devices, portable electronics, and other power-sensitive applications.

Additionally, the chip features multiple gates in a single package, which helps in reducing the overall footprint of the circuit design. It is commonly used in logic level shifting applications, where signals need to be translated from one voltage domain to another without compromising speed or power efficiency.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC3G04YEPR is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. The device is fully specified for partial-power-down applications using Ioff. The Ioff circuitry disables the outputs, preventing damaging current backflow through the device when it is powered down.

In summary, the SN74LVC3G04YEPR from Texas Instruments is a versatile, high-performance triple inverter gate that is suitable for a wide range of applications requiring low power consumption, high-speed operation, and logic level shifting capabilities.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess