EN
  • EN
  • DE

SN74LVC2G74DCT3

Part No SN74LVC2G74DCT3
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT SM8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Flip Flop Element D-Type Bit Positive Edge 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Manufacturer Texas Instruments
Series 74LVC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Case / Package SM8
Family Name 74LVC2G74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-SN74LVC2G74DCT3TR, 296-SN74LVC2G74DCT3DKR, 296-SN74LVC2G74DCT3CT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896769-SN74LVC2G74DCT3
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G74DCT3 CAD Model

Description

Product Overview: SN74LVC2G74DCT3 from Texas Instruments

The SN74LVC2G74DCT3 is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit, designed and manufactured by Texas Instruments. This compact and efficient device is part of the LVC family, which stands for Low-Voltage CMOS, indicating its compatibility with low-power operations and its CMOS technology foundation.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: Dual
  • Output Type: Differential
  • Function: Standard
  • Supply Voltage Range: 1.65V to 5.5V
  • Output Current: ±24mA
  • Maximum Clock Frequency: 250 MHz (at 3.3V)
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: SSOP-8

Applications

The SN74LVC2G74DCT3 is designed for a wide range of applications due to its versatile features. It is particularly useful in areas that require high-speed operations and low power consumption. Typical applications include:

  • Frequency counters
  • Shift registers
  • Data storage
  • Signal processing
  • Communication systems
  • Embedded systems

Performance and Quality

With its broad supply voltage range, the SN74LVC2G74DCT3 is designed for use in mixed-voltage environments, ensuring compatibility with various logic levels. The device features a balanced propagation delay and transition times, which provides reliable, high-speed operation. Texas Instruments is known for its commitment to quality, and this product is no exception, with robust construction and thorough testing to ensure performance under a wide range of conditions.

Environmental Compliance

The SN74LVC2G74DCT3 is compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring that it meets global environmental and regulatory requirements. This commitment to environmental stewardship makes it suitable for use in eco-conscious applications and products.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3777 $50.9895
325+ $0.3099 $100.7175
500+ $0.3002 $150.1000
690+ $0.2905 $200.4450
890+ $0.2809 $250.0010
1,195+ $0.2518 $300.9010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,050 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess