EN
  • EN
  • DE

SN74LVC2G66DCTRE4

Part No SN74LVC2G66DCTRE4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL 1X1 SM8 / 2 Circuit IC Switch 1:1 10Ohm SM8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel (TR)
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Max) 10Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm (Max)
Voltage - Supply, Single (V+) 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Max) 3.9ns, 6.3ns
-3db Bandwidth 300MHz
Channel Capacitance (CS(off), CD(off)) 6pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -58dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package SM8
Base Product Number 74LVC2G66
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261736-SN74LVC2G66DCTRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G66DCTRE4 CAD Model

Description

Overview of SN74LVC2G66DCTRE4

The SN74LVC2G66DCTRE4 is a high-performance, dual bilateral analog switch integrated circuit (IC) produced by Texas Instruments. This device is part of the SN74LVC family, which is renowned for its low-voltage operation and low-power consumption. The SN74LVC2G66DCTRE4 is designed to handle both digital and analog signals, making it highly versatile for a wide range of applications.

Key Features

  • Low Power Consumption: The IC operates with a very low quiescent current, which is ideal for battery-powered and energy-efficient applications.
  • Wide Operating Voltage Range: It can function within a voltage range of 1.65 to 5.5 V, accommodating various logic levels and making it suitable for interfacing with both 3.3 V and 5 V systems.
  • High Speed: The SN74LVC2G66DCTRE4 boasts a fast switching speed, ensuring rapid response times in circuits that require quick signal routing.
  • Low On-State Resistance: The low resistance when the switch is on ensures minimal signal distortion and voltage drop across the switch.
  • Bidirectional Signal Flow: The bilateral nature of the switch allows signals to flow in both directions through the device.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection to safeguard against sudden voltage spikes.

Applications

The versatility of the SN74LVC2G66DCTRE4 allows it to be used in a variety of applications, including:

  • Signal routing in audio and video equipment
  • Data communication systems
  • Test and measurement equipment
  • Computer peripherals
  • Portable electronics

Reliability and Packaging

The SN74LVC2G66DCTRE4 is available in a small-outline transistor (SOT) package, which is suitable for space-constrained applications. It is also characterized for operation from -40°C to 85°C, ensuring reliable performance over a wide temperature range. The device's packaging is designed for surface-mount technology (SMT), facilitating easy integration into modern printed circuit board (PCB) designs.

Overall, the SN74LVC2G66DCTRE4 from Texas Instruments is a reliable and efficient choice for designers looking to incorporate a dual analog switch into their electronic designs.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2173 $51.0655
565+ $0.1783 $100.7395
870+ $0.1727 $150.2490
1,200+ $0.1672 $200.6400
1,550+ $0.1616 $250.4800
2,075+ $0.1449 $300.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 429,500 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess