EN
  • EN
  • DE

SN74LVC2G53DCUTE4

Part No SN74LVC2G53DCUTE4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 13 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm (Max)
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 4.5ns, 8ns
-3db Bandwidth 300MHz
Channel Capacitance(CS off, CD off) 10pF
Max Leakage Current (IS off) 100nA
Crosstalk -58dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package US8
Win Source Part Number 1100615-SN74LVC2G53DCUTE4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G53DCUTE4 CAD Model

Description

The SN74LVC2G53DCUTE4 is a versatile, high-performance integrated circuit designed and manufactured by Texas Instruments. This device belongs to the family of analog multiplexers and demultiplexers, which are essential components in modern electronic systems. The SN74LVC2G53DCUTE4 offers a 2-channel, single-pole double-throw (SPDT) configuration, which allows users to direct signals from a single input to one of two outputs or vice versa, making it an ideal choice for routing audio, video, or data signals in various applications.

Constructed using advanced silicon-gate CMOS technology, the SN74LVC2G53DCUTE4 is optimized for very low static and dynamic power consumption while maintaining a high speed of operation. This makes it suitable for battery-powered and portable devices where power efficiency is a critical factor. The device also features a wide operating voltage range from 1.65V to 5.5V, which allows for compatibility with a multitude of logic levels and provides the flexibility needed for interfacing with both 3.3V and 5V systems.

One of the key attributes of the SN74LVC2G53DCUTE4 is its ability to handle high-speed digital signals with minimal propagation delay, ensuring reliable performance in high-speed communication systems. Additionally, it has a low on-state resistance, which minimizes signal distortion and allows for more accurate signal routing.

The device comes in a compact 8-pin USON package, which is designed to occupy minimal space on a printed circuit board (PCB). This small footprint, combined with the low power consumption and high-speed characteristics, makes the SN74LVC2G53DCUTE4 an excellent choice for space-constrained applications such as smartphones, tablets, and other portable electronic devices.

Overall, the SN74LVC2G53DCUTE4 by Texas Instruments is a high-quality, reliable component that provides designers with a flexible solution for signal routing in a wide range of electronic systems. Its combination of low power, high speed, and compact design makes it a valuable addition to any project requiring efficient and precise control of signal paths.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3765 $50.8275
325+ $0.3090 $100.4250
505+ $0.2993 $151.1465
695+ $0.2897 $201.3415
895+ $0.2800 $250.6000
1,200+ $0.2510 $301.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 204,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess