EN
  • EN
  • DE

MAX4791EUK/V+T

Part No MAX4791EUK/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description 200mA/250mA/300mA Current-Limit Switches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Current Limiting
Voltage - Input 2.3 V ~ 5.5 V
Output Current 250mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1213966-MAX4791EUK/V+T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4791
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Malaysia ,Philippines ,Thailand
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian MAX4791EUK/V+T CAD Model

Description

Product Overview: MAX4791EUK/V+T by Maxim Integrated

The MAX4791EUK/V+T is a high-performance, low-voltage, single-pole/single-throw (SPST) analog switch from Maxim Integrated, designed to deliver precision and reliability for a wide range of applications. This compact and efficient component is a testament to Maxim's commitment to providing advanced solutions for modern electronic systems.

Key Features

  • Low-Voltage Operation: The MAX4791EUK/V+T operates at a voltage range from 1.6V to 3.6V, making it ideal for battery-powered and portable devices where power efficiency is crucial.
  • Low On-Resistance: With an on-resistance of typically 0.6 ohms, this analog switch ensures minimal signal distortion and power loss, providing a clear and efficient signal path.
  • High Current Handling: The device is capable of handling a continuous current of up to 300mA, making it suitable for a variety of high-performance applications.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, with ±15kV Human Body Model (HBM) protection on the switch input, ensuring robustness and longevity in harsh environments.
  • Single-Supply Operation: Designed for single-supply operation, this analog switch simplifies power management within the system.
  • Compact SOT23 Package: Housed in a small 5-pin SOT23 package, the MAX4791EUK/V+T is perfect for space-constrained applications without compromising performance.

Applications

The MAX4791EUK/V+T is versatile and can be used in a variety of applications, including:

  • Battery-Powered Devices
  • Portable Instruments
  • Sample and Hold Circuits
  • Audio Signal Routing
  • Communication Systems
  • Medical Equipment

Reliability and Quality

Maxim Integrated is known for its rigorous quality control and the MAX4791EUK/V+T is no exception. Each unit is designed and manufactured to meet the highest standards of reliability and performance, ensuring that it delivers consistent results in the most demanding situations.

With its combination of low-voltage operation, low on-resistance, high current handling, ESD protection, and compact packaging, the MAX4791EUK/V+T stands out as a superior choice for designers looking to optimize their analog switching applications.

You May Also Be Interested in

Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.4553
Texas Instruments
CURRENT SENSE AMPLIFIER WITH INT / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3959
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7891 $61.1019
21+ $5.5706 $116.9826
33+ $5.3973 $178.1109
45+ $5.2229 $235.0305
58+ $5.0485 $292.8130
77+ $4.5264 $348.5328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess