EN
  • EN
  • DE

SN74LVC2G17DSFR

Part No SN74LVC2G17DSFR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 6SON / SN74LVC2G17 Dual Schmitt-Trigger Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage (V) 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-XFDFN
Supplier Device Package 6-SON (1x1)
Part Number Series 74LVC2G17
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812387-SN74LVC2G17DSFR
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G17DSFR CAD Model

Description

Overview of SN74LVC2G17DSFR

The SN74LVC2G17DSFR is a dual Schmitt-trigger buffer produced by Texas Instruments, designed to provide a high-performance solution for various digital signal processing applications. This device is part of the 74LVC family, which is renowned for its low-voltage operation and high-speed interface technology.

Key Features

  • Logic Type: The product features a dual Schmitt-trigger buffer, which ensures that signals with slow edges are shaped into sharper, more defined transitions, making it ideal for noisy environments.
  • Operating Voltage: It operates within a voltage range of 1.65 V to 5.5 V, which allows for compatibility with a wide range of logic levels and provides the flexibility to be used in mixed-voltage systems.
  • High Drive: The SN74LVC2G17DSFR is capable of driving up to 24 mA at the output, offering robust drive capabilities for various applications.
  • Low Power Consumption: With its advanced LVC technology, the device consumes low power, making it suitable for battery-operated and power-sensitive applications.
  • ESD Protection: It features excellent electrostatic discharge (ESD) protection, which ensures the device's reliability and longevity in harsh environments.

Package and Quality

The SN74LVC2G17DSFR comes in a compact 6-pin SOT-363 package, which is ideal for space-constrained applications. The device is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range.

Applications

Due to its versatile features, the SN74LVC2G17DSFR is well-suited for a broad array of applications, including:

  • Signal conditioning and line driving
  • Wave shaping and noise filtering
  • Logic level translation for mixed-voltage systems
  • Glitch-free power-up sequencing
  • Automotive and industrial electronics

With its robust design and flexibility, the SN74LVC2G17DSFR from Texas Instruments is an excellent choice for designers looking to enhance signal integrity and ensure stable operation in their digital systems.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4287 $51.4440
285+ $0.3518 $100.2630
445+ $0.3408 $151.6560
610+ $0.3298 $201.1780
785+ $0.3188 $250.2580
1,050+ $0.2858 $300.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,390 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess