EN
  • EN
  • DE

SN74LVC2G14DCKT

Part No SN74LVC2G14DCKT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description DUAL SCHMITT-TRIGGER INVERTER | IC INVERTER SCHMITT 2CH SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Inverter
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.3V ~ 1.4V
Logic Level - High 1.4V ~ 3.7V
Max Propagation Delay at V, Max CL 4.3ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package SC-70-6
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Family Part Number 74LVC2G14
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255645-SN74LVC2G14DCKT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G14DCKT CAD Model

Description

The SN74LVC2G14DCKT is a high-performance, dual Schmitt-trigger inverter IC from Texas Instruments designed for use in a wide array of applications that require signal conditioning with hysteresis. This integrated circuit is part of the LVC family, which signifies its low-voltage CMOS technology, making it suitable for operation with a power supply range of 1.65V to 5.5V. This broad voltage range ensures compatibility with various logic levels, making it ideal for interfacing with both low-voltage and standard 5V systems.

Key Features

  • Logic Type: Inverter with Schmitt Trigger Input
  • Number of Circuits: 2
  • Supply Voltage Range: 1.65V to 5.5V
  • Output Current: ±8mA
  • Propagation Delay Time: 3.4ns at 3.3V, 8.2ns at 1.8V
  • Operating Temperature Range: -40°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: SC-70 (SOT-363)
  • RoHS: Compliant

Applications

The SN74LVC2G14DCKT is versatile in its application due to its dual inverter design with Schmitt-trigger inputs. These features make it particularly useful in signal processing tasks such as:

  • Square wave generation
  • Wave shaping and noise filtering
  • Logic level translation
  • Glitch removal on digital signals
  • Line drivers for long cable runs

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LVC2G14DCKT is no exception. This device is manufactured to the highest standards, ensuring stable performance across its operational temperature range and longevity in various environmental conditions. Whether used in industrial, commercial, or consumer electronics, the SN74LVC2G14DCKT is a reliable choice for designers looking to incorporate a robust signal conditioning solution.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1198 $50.3160
1,020+ $0.0983 $100.2660
1,575+ $0.0953 $150.0975
2,170+ $0.0922 $200.0740
2,810+ $0.0891 $250.3710
3,755+ $0.0799 $300.0245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,710 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess