Product Description: SN74LVC2G14DCKR from Texas Instruments
The SN74LVC2G14DCKR is a high-quality, dual Schmitt-trigger inverter from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs, embedded processors and other innovative digital solutions. This product is designed to offer a variety of functions and features that make it an excellent choice for a wide range of applications.
Key Features
- Operates from 1.65 V to 5.5 V
- Max tpd of 4.2 ns at 3.3 V
- Low power consumption, Icc of 10 µA Max
- ±24-mA Output Drive at 3.3 V
- Inputs are Latch-Up Resistant
- Inputs Accept Voltages to 5.5 V
- ESD Protection Exceeds JESD 22
Applications
The SN74LVC2G14DCKR is versatile and can be used in various applications including:
- AV receivers
- Portable audio docks
- Blu-ray players and home theaters
- Desktop and notebook PCs, and peripherals
- Personal electronics (e.g., PDAs, media players)
Quality and Reliability
As with all Texas Instruments products, the SN74LVC2G14DCKR is built with the highest standards of quality and reliability. The product undergoes rigorous testing and quality checks to ensure it meets the stringent requirements of the semiconductor industry. It is designed to perform optimally under a wide range of conditions, making it a reliable choice for your electronic needs.
Conclusion
In conclusion, the SN74LVC2G14DCKR from Texas Instruments is a high-performance, dual Schmitt-trigger inverter that offers a versatile solution for a wide range of applications. Its high-quality design and superior features make it a standout choice in the market.