The SN74LVC2G14DCK3 is a high-performance, dual Schmitt-trigger inverter IC designed and manufactured by Texas Instruments. This integrated circuit is part of TI's LVC (Low-Voltage CMOS) family, indicating its compatibility with low-voltage operation and its CMOS technology for reduced power consumption.
Key Features
- Logic Type: Dual Schmitt-trigger inverter
- Supply Voltage Range: 1.65 V to 5.5 V, accommodating a wide range of applications from battery-powered devices to industrial equipment.
- Logic Level Compatibility: 5 V tolerant inputs allow interfacing with 5 V logic signals without damage, providing flexibility in mixed-voltage systems.
- High Drive Capability: Capable of driving up to ±24 mA at the output, allowing for direct driving of LEDs or other high-current devices.
- Propagation Delay: Fast propagation delays ensure quick response times suitable for high-speed applications.
- Package: The device comes in a compact SC70-6 package, which is ideal for space-constrained applications.
- Temperature Range: Operates across an industrial temperature range from -40°C to +125°C, ensuring reliability in harsh environments.
Applications
The SN74LVC2G14DCK3 is versatile and can be used in a variety of digital applications. Its primary function is to invert input signals with a Schmitt-trigger action, which provides noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals. This makes it ideal for:
- Wave shaping and signal processing
- Glitch-free clock distribution
- Line drivers with high noise immunity
- Reset controllers
Quality and Support
Texas Instruments is known for its commitment to quality and long-term reliability. The SN74LVC2G14DCK3, like all TI products, is backed by comprehensive technical support and documentation, making integration into your designs as seamless as possible. Designers can access a wide range of resources, including datasheets, reference designs, and application notes, to accelerate the development process and ensure the best use of this IC in their projects.