The SN74LVC2G14DBVT is a high-performance, dual Schmitt-trigger inverter integrated circuit (IC) manufactured by Texas Instruments. Designed to operate from a power supply range of 1.65V to 5.5V, this device is suitable for a variety of applications that require logic-level conversions and signal conditioning with hysteresis. Its low-voltage operation makes it compatible with modern low-voltage microprocessors and microcontrollers, ensuring seamless integration into contemporary digital systems.
Key Features
- Logic Type: Dual Schmitt-Trigger Inverter
- Operating Voltage: 1.65V to 5.5V, accommodating a wide range of applications.
- Output Drive Capability: Capable of driving up to 24mA, providing robust output signals.
- Package: Supplied in a compact SOT-23-6 package, ideal for space-constrained applications.
- Hysteresis: Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times.
- Power Consumption: Low power consumption with a typical ICC of only 10 µA (max).
- Logic Level Translation: Ability to translate up or down between 5V and 3.3V logic levels.
- ESD Protection: Enhanced Electrostatic Discharge (ESD) protection on all pins.
Applications
The versatile nature of the SN74LVC2G14DBVT allows it to be used in a wide array of applications, including:
- Wave shaping and noise filtering
- Logic level translation for mixed-voltage systems
- Glitch-free power-up and power-down circuits
- Signal conditioning for communication interfaces
- Timing circuits and pulse generation
Quality and Reliability
Texas Instruments is renowned for their commitment to quality and reliability. The SN74LVC2G14DBVT is designed and manufactured to meet the high standards expected from a leading semiconductor company. This ensures that the product will perform as specified under a wide range of conditions, providing peace of mind for designers and engineers who choose Texas Instruments for their critical applications.