EN
  • EN
  • DE

SN74LVC2G07YEAR

Part No SN74LVC2G07YEAR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 6DSBGA / Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number SN74LVC2G
Other Names -296-13736-1,TEXTISSN74LVC2G07YEAR,-296-13736-1R,296-13736-1R,-296-13736-1,-SN74LVC2G07YEARR,2156-SN74LVC2G07YEAR-TITR,296-13736-2R,2156-SN74LVC2G07YEAR,296-13736-1,296-13736-2
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259410-SN74LVC2G07YEAR
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G07YEAR CAD Model

Description

The SN74LVC2G07YEAR is a dual non-inverting buffer/driver from Texas Instruments designed to deliver high-performance in a compact package. This integrated circuit is part of the LVC family, which stands for Low-Voltage CMOS. It is characterized by its ability to operate at a low voltage range while still providing high-speed data transfer and low power consumption.

Key Features

  • Low Voltage Operation: The device can operate at a voltage range of 1.65 to 5.5 V, making it versatile for various applications that require different voltage levels.
  • High Output Drive: Despite its low-power consumption, the SN74LVC2G07YEAR can drive up to 32 mA at the output, ensuring strong signal transmission.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection, which safeguards the device against static electricity and other transient voltage spikes.
  • Schmitt-Trigger Inputs: The Schmitt-Trigger input configuration provides hysteresis that enhances noise immunity and allows for slow input transition signals.
  • Wide Operating Temperature: The device can operate within a temperature range of -40°C to +125°C, suitable for industrial and automotive applications.

Applications

The SN74LVC2G07YEAR is highly adaptable and can be utilized in a variety of electronic systems. Some common applications include:

  • Signal buffering for data communication
  • Level translation in multi-voltage systems
  • Driving heavy loads
  • Logic signal conditioning
  • Creating non-inverting logic functions

Package and Quality

This device is available in a small-outline package, specifically in the DRL package, which is a 6-pin SOT (Small Outline Transistor) package. The SN74LVC2G07YEAR is also compliant with the RoHS (Restriction of Hazardous Substances) directive, ensuring that it is manufactured with environmentally friendly materials and processes.

With its combination of low power, high drive, and robust protection features, the SN74LVC2G07YEAR from Texas Instruments is an excellent choice for designers looking to enhance the performance and reliability of their digital systems.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess