EN
  • EN
  • DE

SN74LVC2G06YZPR

Part No SN74LVC2G06YZPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description DUAL INVERTER BUFFER/DRIVER WITH OPEN DRAIN OUTPUTS | IC INVERTER 2CH 2-INP 6DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Inverter
Number of Inputs 2
Features Open Drain
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low -, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 2.9ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 6-DSBGA, 6-WCSP (1.4x0.9)
Manufacturer Package 6-XFBGA, DSBGA
Family Part Number 74LVC2G06
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255638-SN74LVC2G06YZPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G06YZPR CAD Model

Description

The SN74LVC2G06YZPR is a state-of-the-art dual inverter from Texas Instruments, designed with the modern electronic engineer's needs in mind. This product is part of the SN74LVC family, renowned for its low-voltage operation and high-speed interface technology. The device operates at a voltage range of 1.65 to 5.5 V, which makes it suitable for interfacing with both 3.3 V and 5 V systems, providing design flexibility for mixed-voltage applications.

Each inverter in the SN74LVC2G06YZPR is equipped with open-drain outputs, allowing for the creation of wired-AND logic gates. This feature is particularly useful in various applications, including the generation of active-low logic. The open-drain configuration also enables the device to be used as a level shifter that translates signals between different voltage domains.

With its small footprint, the SN74LVC2G06YZPR comes in a compact DSBGA package, which is ideal for space-constrained applications. Despite its size, it delivers a robust performance with a high degree of noise immunity and low power consumption. The device's inputs are LVTTL- and LVCMOS-compatible, ensuring that it can interface with a wide range of digital circuits.

The SN74LVC2G06YZPR is characterized for operation from -40°C to 85°C, allowing it to perform reliably in a broad range of environmental conditions. Texas Instruments' commitment to quality means that this dual inverter is designed to meet the stringent demands of the industrial, telecommunications, and computing markets.

Key features of the SN74LVC2G06YZPR include:

  • Operational Voltage Range: 1.65 V to 5.5 V
  • Dual Inverter with Open-Drain Outputs
  • DSBGA Package for Compact Design
  • Input Compatibility: LVTTL and LVCMOS
  • Operating Temperature Range: -40°C to 85°C
  • Low Power Consumption
  • High Noise Immunity

Whether for designing complex digital systems or simple logic controls, the SN74LVC2G06YZPR from Texas Instruments is a versatile component that offers reliability and performance. Its advanced features and compact size make it an excellent choice for engineers looking to optimize their designs without compromising on quality or functionality.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3400 $51.0000
360+ $0.2790 $100.4400
555+ $0.2703 $150.0165
765+ $0.2616 $200.1240
990+ $0.2529 $250.3710
1,325+ $0.2267 $300.3775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess