Product Overview: LTC2634CUD-LMI12#PBF
The LTC2634CUD-LMI12#PBF is a high-precision, quad 12-bit voltage-output digital-to-analog converter (DAC) from Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This product offers an optimal solution for applications requiring precise digital control over analog signals in a variety of systems, including industrial control, automated test equipment, and communications infrastructure.
Key Features
- Resolution: 12-bit quad DAC, ensuring high precision in analog signal control.
- Integrated Precision Reference: Comes with an internal 10ppm/°C reference, which provides a stable and accurate voltage reference for the DACs.
- Flexible Power Supply: Operates from a single 2.7V to 5.5V supply, making it suitable for a wide range of applications and simplifying power management.
- Multiple Output Ranges: Offers selectable output ranges, including 0V to 2.5V, 0V to 5V, 0V to 10V, and ±2.5V to ±5V, which enhances its versatility across different use cases.
- Interface: Features a SPI/Microwire-compatible serial interface that allows for easy communication with microcontrollers or microprocessors.
- Compact Package: Housed in a 16-lead QFN package, it is designed for space-constrained applications.
- Temperature Range: Guaranteed performance from -40°C to 125°C, suitable for industrial environments.
Applications
The LTC2634CUD-LMI12#PBF is ideal for a wide array of applications that demand high accuracy and stability in DAC operations. These include:
- Process Control and Automation
- Data Acquisition Systems
- Automated Test Equipment
- Medical Devices
- Communications Infrastructure
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LTC2634CUD-LMI12#PBF is no exception. It is manufactured with rigorous standards to ensure performance and reliability across its operational lifespan, making it a trusted choice for professionals and industries that cannot afford inaccuracies or failures in their electronic systems.