EN
  • EN
  • DE

SN74LVC2G06YEPR

Part No SN74LVC2G06YEPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description DUAL INVERTER BUFFER/DRIVER WITH OPEN DRAIN OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Features Open Drain
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Quiescent Current 10μA
Current - Output High, Low -, 32mA
Logic Level - Low 0.7 V ~ 0.8 V
Logic Level - High 1.7 V ~ 2 V
Max Propagation Delay @ V, Max CL 2.9ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 6-DSBGA, 6-WCSP (1.4x0.9)
Package 6-XFBGA, DSBGA
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 741928-SN74LVC2G06YEPR
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LVC2G06
Introduction Date February 01, 1997
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G06YEPR CAD Model

Description

Product Overview: SN74LVC2G06YEPR from Texas Instruments

The SN74LVC2G06YEPR is a high-performance, dual inverter with open-drain outputs, part of Texas Instruments' extensive SN74 family. This integrated circuit is designed for 1.65-V to 5.5-V VCC operation, making it suitable for interfacing with both 3.3V and 5V systems. It is a versatile component that can be used in various applications, including wired and wireless communication, computing, and industrial equipment.

Key Features

  • Logic Type: Dual Inverter
  • Output Type: Open Drain
  • Supply Voltage Range: 1.65 V to 5.5 V
  • Logic Level Compatibility: LVC (Low-Voltage CMOS)
  • Package: DSBGA-6
  • Operating Temperature Range: -40°C to +125°C
  • RoHS: Compliant

The SN74LVC2G06YEPR features a low static power consumption, with a typical ICC of only 10 μA maximum. Its inputs can tolerate voltages up to 5.5V, even when the device is powered off, providing additional flexibility and protection in mixed-voltage environments. The open-drain outputs of this device allow for wired-OR logic gates, which can be beneficial in various logic-level translations and interfacing scenarios.

Applications

  • Logic level translation
  • Wired-OR logic gates
  • Power management
  • Signal inversion
  • Interface circuitry
  • Driver for LEDs and relays

The SN74LVC2G06YEPR is available in a compact DSBGA-6 package, which is ideal for space-constrained applications. The device's enhanced ESD protection ensures reliability and longevity in harsh electrical environments, making it a robust choice for industrial applications.

Texas Instruments' commitment to quality ensures that the SN74LVC2G06YEPR meets stringent industry standards, providing designers with a reliable and high-performance solution for their circuit needs. Whether you are designing a new system or updating an existing one, the SN74LVC2G06YEPR offers the functionality and performance required for a wide range of applications.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess