The CY28325OXC-3 is a clock synthesizer and buffer from Cypress Semiconductor, primarily designed for use in Intel-based platforms. This chip generates the necessary clock signals for various components within a computer system, including the processor, memory, and chipset. It provides precise clock frequencies and low jitter performance, contributing to overall system stability and performance.
Applications
- Desktop motherboards
- Notebook computers
- Embedded systems based on Intel processors
- Industrial PCs
- Server platforms
Features
- Clock Generation: Generates multiple clock frequencies required by different system components.
- Low Jitter: Provides clean clock signals with minimal jitter for stable operation.
- I2C Programmability: Allows for flexible configuration and programming via the I2C interface.
- Spread Spectrum Clocking (SSC): Supports SSC to reduce electromagnetic interference (EMI).
- Output Enable/Disable: Individual output enables for power management and testing.
Benefits
- Optimized System Performance: Precise clock frequencies and low jitter ensure stable and efficient operation of the system.
- Reduced EMI: Spread spectrum clocking helps to minimize electromagnetic interference.
- Flexible Configuration: I2C programmability allows for easy customization and optimization.
- Improved Power Management: Output enables/disables contribute to efficient power management.
Additional Details
The CY28325OXC-3 integrates several key functions to simplify clock management in computer systems. It is typically used in conjunction with a crystal oscillator to generate the required clock frequencies. Technical specifications include the specific output frequencies, jitter performance, operating voltage, and temperature range. It's designed to meet the rigorous requirements of Intel-based platforms, ensuring compatibility and reliable performance.