Overview of SN74LVC2G04DBVRG4
The SN74LVC2G04DBVRG4 is a high-performance, dual inverter gate designed and manufactured by Texas Instruments. This integrated circuit is part of the 74LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The SN74LVC2G04DBVRG4 is particularly suitable for applications requiring logic-level conversions and signal inversion with minimal power consumption.
Key Features
- Logic Type: Dual Inverter
- Supply Voltage Range: 1.65V to 5.5V, allowing for use in various low-voltage applications and compatibility with TTL levels.
- Output Drive Capacity: Capable of driving up to ±24 mA at the output, providing sufficient current for a wide range of loads.
- High-Speed Operation: Fast propagation delays (tpd) of approximately 3.4 ns at 3.3V, enabling quick signal processing for high-speed applications.
- Low Power Consumption: The device operates with very low dynamic power consumption, making it ideal for power-sensitive designs.
- Package: The device comes in a compact SOT-23-6 package, which is suitable for space-constrained applications.
- Operating Temperature Range: Designed to operate over a broad temperature range from -40°C to +125°C, ensuring reliability in various environmental conditions.
Applications
With its versatile features, the SN74LVC2G04DBVRG4 is well-suited for a multitude of electronic applications, including:
- Logic level shifting for interfacing different voltage domains
- Signal inversion for digital signal processing
- Power management in battery-operated devices due to its low power consumption
- High-speed computing applications where quick signal inversion is required
- Embedded systems and microcontroller interfacing
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LVC2G04DBVRG4 is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring high reliability and performance. The device also complies with RoHS standards, making it an environmentally friendly choice for modern electronic designs.
Overall, the SN74LVC2G04DBVRG4 is a versatile and efficient solution for designers looking to implement dual inverters in their systems, with the added assurance of Texas Instruments' quality and support.