EN
  • EN
  • DE

SN74LVC2952ADW

Part No SN74LVC2952ADW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74LVC29
Other Names 296-8507-5R,-296-8507-5,-SN74LVC2952ADWR,-SN74LVC2952ADWG4,-SN74LVC2952ADWE4,-SN74LVC2952ADWG4R,TEXTISSN74LVC2952ADW,296-8507-5,-296-8507-5R,SN74LVC2952ADWG4,-SN74LVC2952ADWE4R,SN74LVC2952ADWE4,SN74LVC2952ADWE4,-296-8507-5,SN74LVC2952ADWG4,2156-SN74LVC2952ADW-TI
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259326-SN74LVC2952ADW
Ultra Librarian 3D Model Ultra Librarian SN74LVC2952ADW CAD Model

Description

Product Overview: SN74LVC2952ADW

The SN74LVC2952ADW is a versatile integrated circuit from Texas Instruments designed for use in a wide array of digital applications. This particular device is part of the LVC family, which stands for Low-Voltage CMOS, indicating that it operates at a lower voltage range while still delivering high-speed performance.

Key Features

  • Wide Operating Voltage Range: The SN74LVC2952ADW operates between 2.7V and 3.6V, making it suitable for various low-voltage applications.
  • High-Speed Interface: With a maximum data rate of 3.6 Mbps, the device ensures rapid data transfer, which is essential for high-performance systems.
  • Bi-Directional Data Flow: The device features 8-bit bi-directional data flow, which allows for flexible data management and communication between devices.
  • Low Power Consumption: The LVC technology ensures that the device maintains low power dissipation, which is critical for battery-powered and energy-efficient designs.
  • Robust ESD Protection: It includes electrostatic discharge (ESD) protection circuits that safeguard the device against unexpected voltage spikes.

Applications

The SN74LVC2952ADW is ideal for a range of applications, including:

  • Telecommunications
  • Computing and data storage
  • Consumer electronics
  • Industrial control systems
  • Portable and battery-powered devices

Package and Quality

The device comes in a 24-pin wide-body SOIC (DW) package, which is suitable for surface-mount technology (SMT), allowing for efficient assembly and space-saving on PCBs. Texas Instruments is known for its commitment to quality, and the SN74LVC2952ADW is no exception. It is designed to meet or exceed industry standards for performance and reliability.

In conclusion, the SN74LVC2952ADW from Texas Instruments is a high-performance, low-voltage integrated circuit that offers both versatility and efficiency for designers looking to optimize their digital systems. Its robust feature set and wide application range make it a valuable component in any electronic designer's toolkit.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9265 $50.9575
135+ $0.7603 $102.6405
205+ $0.7365 $150.9825
285+ $0.7127 $203.1195
365+ $0.6890 $251.4850
490+ $0.6177 $302.6730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,270 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess