SN74LVC244ARGYR - Texas Instruments
The SN74LVC244ARGYR is a high-performance, octal buffer and line driver designed to operate from 1.65 V to 3.6 V, making it suitable for interfacing with 3.3 V and 2.5 V logic systems. This device is part of Texas Instruments' LVC family, which is known for its low-voltage operation and low power consumption, making it ideal for battery-operated and power-sensitive applications.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Operating Voltage: 1.65 V to 3.6 V, facilitating interfacing with various logic levels
- Output Drive Capability: ±24-mA Output Drive at 3.3 V, capable of driving heavy loads
- IC Package Type: VQFN (Very Thin Quad Flat Non-leaded package)
- Pin Count: 20 pins, providing a compact footprint for space-constrained applications
- Temperature Range: -40°C to 85°C, ensuring reliable operation in extreme conditions
- Logic Family: LVC - Low-Voltage CMOS, which is known for its low static power consumption and high immunity to noise
Applications
The SN74LVC244ARGYR is versatile and can be used in a wide range of applications, including:
- Memory address driving
- Bus-oriented systems
- Data transmission and buffering
- Signal distribution and amplification
- Interfacing between mismatched voltage domains
Quality and Reliability
Texas Instruments is committed to high standards of quality and reliability. The SN74LVC244ARGYR has undergone rigorous testing to ensure it meets the stringent requirements for industrial and commercial applications. With TI's reputation for producing reliable components, users can trust this product for critical and long-term applications.
Environmental Compliance
The SN74LVC244ARGYR is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, making it an environmentally friendly choice for modern electronic designs.