EN
  • EN
  • DE

SN74LVC1G86QDCKTQ1

Part No SN74LVC1G86QDCKTQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 1CH 2-INP SC70-5 / Single 2-Input Exclusive-OR Gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Logic Type XOR (Exclusive OR)
Number of Circuits 1
Number of Inputs 2
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Maximum) 15μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.1V ~ 0.55V
Logic Level - High 0.1V ~ 3.8V
Max Propagation Delay at V, Max CL 5ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package SC-70-5
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813301-SN74LVC1G86QDCKTQ1
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G86QDCKTQ1 CAD Model

Description

SN74LVC1G86QDCKTQ1 - Texas Instruments Exclusive XOR Gate IC

The SN74LVC1G86QDCKTQ1 is a cutting-edge, single 2-input exclusive-OR gate integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This compact and efficient component is part of Texas Instruments' extensive logic gate product line, specifically tailored for automotive and other high-reliability applications.

Designed to operate from 1.65 V to 5.5 V, this versatile device supports mixed-voltage operation and is fully specified for partial-power-down applications using Ioff. The Ioff circuitry ensures that no damaging current will flow through the device when it is powered down. The SN74LVC1G86QDCKTQ1 is also characterized for operation from -40°C to 125°C, making it suitable for the harsh environments found in automotive applications.

With its SC70-5 package, the SN74LVC1G86QDCKTQ1 is optimized for space-constrained applications. The small footprint of this IC makes it an excellent choice for compact designs where board space is at a premium. Despite its size, it does not compromise on performance, offering fast switching speeds and a high level of integration to enhance overall system reliability and efficiency.

The device features inputs that are tolerant to 5.5 V, even when the supply voltage is as low as 1.65 V, which allows for direct interfacing with higher voltage logic levels without the need for additional level shifting. This feature simplifies design and reduces component count, which can lead to cost savings and a more streamlined production process.

As with all Texas Instruments products, the SN74LVC1G86QDCKTQ1 is manufactured to meet the highest quality standards. It is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry. Whether you're designing engine control units, infotainment systems, or advanced driver-assistance systems (ADAS), this exclusive-OR gate IC will provide the reliability and performance you need.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website to access comprehensive documentation and tools to facilitate your design process with the SN74LVC1G86QDCKTQ1.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3160 $52.6400
95+ $1.0798 $102.5810
145+ $1.0460 $151.6700
200+ $1.0123 $202.4600
260+ $0.9786 $254.4360
345+ $0.8773 $302.6685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess