EN
  • EN
  • DE

SN74LVC1G74RSE2

Part No SN74LVC1G74RSE2
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description SN74LVC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 200MHz
Max Propagation Delay @ V, Max CL 4.4ns @ 5V, 50pF
Current - Output High, Low 32mA, 32mA
Operating Supply Voltage 1.65 V ~ 5.5 V
Current - Quiescent 10μA
Input Capacitance 5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-UFQFN
Win Source Part Number 1255569-SN74LVC1G74RSE2
Manufacturer Homepage www.ti.com
Family Name SN74LVC1G74
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G74RSE2 CAD Model

Description

The SN74LVC1G74RSE2 is a versatile, single positive-edge-triggered D-type flip-flop designed by Texas Instruments. This high-performance device is part of the LVC family, which operates at a voltage range of 1.65 V to 5.5 V. This makes it suitable for interfacing with both 3.3 V and 5 V systems, ensuring compatibility with a broad range of digital circuits.

Key Features:

  • Logic Type: D-Type Flip-Flop - A fundamental building block for digital circuits, used for storage and transfer of data.
  • Operating Voltage: 1.65 V to 5.5 V - Compatible with low-voltage and standard logic levels, offering flexibility for various applications.
  • Output Current: High drive capability to ensure reliable operation in connected circuits.
  • Edge Triggered: Positive-edge - Captures the value of the input signal at the rising edge of the clock pulse, providing precise timing control.
  • Logic Family: LVC - Known for low-voltage operation and low power consumption, making it ideal for battery-operated devices.
  • Package: The device comes in a compact and surface-mountable package, allowing for efficient use of PCB space.

Applications:

The SN74LVC1G74RSE2 is highly suitable for a wide array of applications that require reliable data storage or signal synchronization. These include:

  • Consumer Electronics
  • Communication Systems
  • Embedded Processors
  • Data Storage Devices
  • Portable and Battery-Powered Devices

Quality and Reliability:

Texas Instruments is known for its commitment to quality and the SN74LVC1G74RSE2 is no exception. The device is built to meet high standards, ensuring reliable performance in a wide range of environmental conditions. It is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances.

With its robust feature set and Texas Instruments' reputation for quality, the SN74LVC1G74RSE2 is an excellent choice for designers looking for a reliable flip-flop solution in their digital applications.

You May Also Be Interested in

ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3814 $51.4890
320+ $0.3129 $100.1280
495+ $0.3032 $150.0840
685+ $0.2934 $200.9790
885+ $0.2836 $250.9860
1,180+ $0.2543 $300.0740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,700 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess