EN
  • EN
  • DE

NGTB25N120FL3WG

Part No NGTB25N120FL3WG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 1200V 100A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features IGBT Trench Field Stop 1200 V 100 A 349 W Through Hole TO-247-3
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name NGTB25
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929123-NGTB25N120FL3WG
Ultra Librarian 3D Model Ultra Librarian NGTB25N120FL3WG CAD Model

Description

ON Semiconductor NGTB25N120FL3WG IGBT Overview

The ON Semiconductor NGTB25N120FL3WG is a high-performance insulated gate bipolar transistor (IGBT) designed for a wide range of power electronics applications. This IGBT combines state-of-the-art technology with ON Semiconductor's commitment to providing energy-efficient solutions, making it an ideal choice for applications requiring high efficiency and fast switching.

Key Features

  • Current Rating: The device is capable of handling continuous collector current up to 25A at 25°C, ensuring robust performance for high-power applications.
  • Voltage Rating: With a collector-emitter voltage rating of 1200V, the NGTB25N120FL3WG is suitable for circuits with high voltage requirements, providing reliable operation and protection against voltage spikes.
  • Low On-Resistance: The low on-state voltage drop results in reduced conduction losses, improving overall efficiency and thermal performance.
  • High-Speed Switching: The device features fast switching characteristics, which minimizes switching losses and enables operation at higher frequencies.
  • Co-Packaged Diode: This IGBT comes with a co-packaged freewheeling diode, which provides efficient reverse recovery and enhances the system's reliability.

Applications

The NGTB25N120FL3WG is versatile and can be used in a variety of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • Induction Heating
  • Renewable Energy Systems such as Solar Inverters and Wind Turbines

Package and Reliability

The device is offered in a TO-247 package, which provides excellent thermal performance and is easy to mount on a heatsink for enhanced cooling. The NGTB25N120FL3WG is also characterized by its high reliability, with robustness against rugged operating conditions and a wide operating temperature range.

Environmental Compliance

ON Semiconductor ensures that the NGTB25N120FL3WG IGBT meets environmental standards, including RoHS compliance, which restricts the use of certain hazardous substances in electronic equipment.

In summary, the NGTB25N120FL3WG from ON Semiconductor is an energy-efficient, high-performance IGBT that is suitable for a broad spectrum of high-voltage and high-current applications, where efficiency and reliability are critical.

You May Also Be Interested in

Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us
Infineon Technologies
263W 60A 1.6kV TO-247-3 Single IGBTs RoHS
Lowest to $2.9105
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
IGBT Modules RoHS
Lowest to $156.7165
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Sanken
TO-252-2L Single IGBTs RoHS
Lowest to $2.9105
Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to $145.5224

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2026 $50.6598
56+ $1.8072 $101.2032
86+ $1.7508 $150.5688
119+ $1.6943 $201.6217
153+ $1.6378 $250.5834
205+ $1.4684 $301.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess