EN
  • EN
  • DE

SN74LVC1G58DCKRE4

Part No SN74LVC1G58DCKRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC MULTI-FUNC GATE CONFIG SC70-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 74LVC
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number 74LVC1G58
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258215-SN74LVC1G58DCKRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G58DCKRE4 CAD Model

Description

SN74LVC1G58DCKRE4: A Versatile Configurable Multiple-Function Gate by Texas Instruments

The SN74LVC1G58DCKRE4 is a highly flexible and configurable multiple-function gate designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact and efficient integrated circuit is part of the 74LVC family, which is known for its low-voltage operation and high-speed interface technology.

With its single gate and three inputs, the SN74LVC1G58DCKRE4 can be configured to perform a variety of logical functions, including AND, OR, NAND, NOR, XOR, XNOR, and MUX operations. This versatility makes it an excellent choice for a wide range of applications where space is at a premium and multiple logic functions are required from a single component.

The device operates over a broad voltage range of 1.65V to 5.5V, which allows it to interface with both 3.3V and 5V logic levels, providing design flexibility for mixed-voltage systems. Additionally, the SN74LVC1G58DCKRE4 features a low power consumption, which is ideal for battery-operated and power-sensitive applications.

Encased in a compact SC70-6 package, the SN74LVC1G58DCKRE4 is designed for surface-mount technology, making it suitable for high-density PCB layouts. This small form factor is especially beneficial for mobile devices, portable electronics, and other applications where space is limited.

Key features of the SN74LVC1G58DCKRE4 include Schmitt-trigger action at all inputs, which enhances noise immunity and allows for slow input transition. It also provides Latch-up performance that exceeds 100 mA per JESD 78, Class II, ensuring reliability and robustness in complex electronic systems.

Moreover, the SN74LVC1G58DCKRE4 is characterized for operation from -40°C to 85°C, making it suitable for industrial environments. Its compatibility with high-speed CMOS logic and ability to drive up to 24 mA at the output make it a highly adaptable component for a multitude of logic-level translation and signal conditioning tasks.

Overall, the SN74LVC1G58DCKRE4 by Texas Instruments is an exceptional choice for designers looking for a multi-functional logic gate that offers both space efficiency and operational flexibility.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER/INVERTER SGL X2SON6 / Buffer/Inverter Configurable 2 Circuit 2 Input (1, 1) Input 6-XSON (0.9x1)
Lowest to $0.3269
Microchip Technology
IC GATE XOR/XNOR 3.3V/5V 8-MSOP / XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-MSOP
Need more? Email Us
Microchip Technology
IC GATE 3.0GHZ 50OHM 10-MSOP / Configurable Multiple Function Configurable 1 Circuit 2 Input 10-MSOP
Need more? Email Us
National Semiconductor (TI)
OR/NOR GATE, 100K SERIES
Need more? Email Us
National Semiconductor (TI)
OR/NOR GATE, 100K SERIES / Configurable Circuit Input
Lowest to $3.2617
Innovisionsemi
IC LOGIC GATE UHS 2-INP SC70-6
Need more? Email Us
Fairchild/ON Semiconductor
INVERTER, LS SERIES / Configurable Circuit Input
Lowest to $0.4966
National Semiconductor (TI)
XOR/XNOR GATE, 100K SERIES / XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 24-CDIP
Need more? Email Us
Microchip Technology
IC GATE CML UNIV I/O TERM 16MLF / Configurable Multiple Function Configurable 1 Circuit 2 Input 16-MLF® (3x3)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1170 $50.3100
915+ $0.1096 $100.2840
1,420+ $0.1059 $150.3780
2,035+ $0.0985 $200.4475
2,640+ $0.0948 $250.2720
3,295+ $0.0911 $300.1745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess