Product Overview: SN74LVC1G58DBVRG4
The SN74LVC1G58DBVRG4 is a highly versatile configurable multiple-function gate from Texas Instruments, designed to meet the needs of complex digital systems. This single-gate product is part of the advanced LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. Its small form factor and low power consumption make it an ideal choice for a wide range of applications including portable electronics, computing devices, and high-speed data processing equipment.
Key Features
- Multiple Logic Functions: The device can be configured to perform a variety of logical operations such as AND, NAND, OR, NOR, XOR, XNOR, and MUX functions, offering designers flexibility in a single chip.
- Low Voltage Operation: It operates at a voltage range of 1.65 to 5.5 V, making it suitable for interfacing with both 3.3V and 5V systems.
- High Drive Capability: This gate can drive up to ±24-mA at the output, allowing it to control LEDs or other low-power devices directly.
- SOT-23 Packaging: Enclosed in a small SOT-23 package, the SN74LVC1G58DBVRG4 is designed for space-constrained applications.
- Low Power Consumption: The device boasts a low power consumption, which is critical for battery-operated devices.
- Wide Operating Temperature: It is functional over a broad temperature range from -40°C to +85°C, enabling its use in industrial and automotive environments.
Applications
- Smartphones and Tablets
- Portable Media Players
- Computing Devices
- Networking Equipment
- Embedded Systems
- Signal Processing
The SN74LVC1G58DBVRG4 from Texas Instruments is a testament to the company's commitment to providing innovative, high-performance integrated circuits. Whether designing consumer electronics or industrial control systems, this configurable multiple-function gate offers a combination of versatility, reliability, and efficiency that engineers and designers can rely on.