The SN74LVC1G34DCKRE4 is a high-performance, single-buffer gate integrated circuit from the industry-leading semiconductor manufacturer, Texas Instruments. This device is designed to operate from a 1.65 V to 5.5 V VCC supply, making it ideal for interfacing with both 3.3 V and 5 V systems. The versatility of its voltage range ensures compatibility with a broad array of logic families.
This buffer gate features a high drive strength that can deliver the necessary current to drive capacitive loads while maintaining low power dissipation. This makes it an excellent choice for power-sensitive applications. The single-gate configuration of the SN74LVC1G34DCKRE4 allows for precise control of signal pathways, which is critical in complex digital systems.
With its SC70-5 package, the SN74LVC1G34DCKRE4 is optimized for space-constrained applications, providing a compact solution without compromising on performance. The device's small footprint makes it suitable for high-density circuit designs, such as those found in portable electronics, wearable technology, and embedded systems.
Key features of the SN74LVC1G34DCKRE4 include:
- Operational Voltage Range: 1.65 V to 5.5 V
- High Drive Strength: Capable of driving heavy capacitive loads
- Low Power Consumption: Minimizes power dissipation in the system
- Logic Family Compatibility: Interfaces seamlessly with multiple logic families due to its wide voltage range
- Compact Package: SC70-5 package ideal for space-saving applications
- Temperature Range: Suitable for industrial temperature ranges
The SN74LVC1G34DCKRE4 is designed with Texas Instruments' advanced LVC technology, which ensures fast switching speeds and reliable performance in a wide range of environmental conditions. This makes the device a perfect choice for critical applications in communication, computing, and consumer electronics that require high-speed data processing and minimal signal delay.
Whether you're designing a new system or upgrading an existing one, the SN74LVC1G34DCKRE4 offers the performance, reliability, and flexibility needed to meet the challenges of modern digital electronics.