EN
  • EN
  • DE

SN74LVC1G332DSFR

Part No SN74LVC1G332DSFR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 3-INP 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features OR Gate IC 1 Channel - 6-SON (1x1)
Manufacturer Texas Instruments
Series 74LVC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-XFDFN
Case / Package 6-SON (1x1)
Family Name 74LVC1G332
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-30125-1, 296-30125-1, -SN74LVC1G332DSFR-NDR, -296-30125-1-ND, 296-30125-2, 296-30125-6
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896749-SN74LVC1G332DSFR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G332DSFR CAD Model

Description

Product Overview: SN74LVC1G332DSFR

The SN74LVC1G332DSFR is a single 3-input positive-OR gate from Texas Instruments, designed for optimal performance in digital logic operations. This component is part of the SN74LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Low Voltage Operation: The device operates at a voltage range of 1.65 V to 5.5 V, making it suitable for battery-operated and low-power applications.
  • High Drive: It can drive up to 24 mA at the outputs, providing good signal strength for connected devices.
  • Logic Level Translation: Due to its broad V<sub>CC operating range, the SN74LVC1G332DSFR can be used for translating between different logic levels within a circuit.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in challenging environments.
  • Low Power Consumption: Its low dynamic power consumption is achieved through the use of CMOS technology.
  • Package: It comes in a small 8-pin SON package (DSF suffix), with a body size of 2.00 mm x 2.00 mm.

Applications

The SN74LVC1G332DSFR is versatile and can be used in a wide range of applications including:

  • Smartphones
  • Tablets
  • Portable electronics
  • Computing devices
  • Embedded systems
  • Signal processing

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC1G332DSFR is no exception. It is designed to meet or exceed the stringent requirements of the industrial and consumer markets. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range.

Environmental Compliance

The SN74LVC1G332DSFR is compliant with RoHS standards, which means it is manufactured with the restriction of certain hazardous substances in electrical and electronic equipment. This compliance reflects Texas Instruments' dedication to environmental stewardship.

For detailed specifications, application notes, and further information, engineers and designers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1657 $50.5385
740+ $0.1360 $100.6400
1,140+ $0.1317 $150.1380
1,570+ $0.1275 $200.1750
2,030+ $0.1232 $250.0960
2,715+ $0.1105 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess