Product Description: Texas Instruments SN74LVC1G32DRLR
The SN74LVC1G32DRLR is a high-performance, single 2-input positive-OR gate integrated circuit (IC) designed and manufactured by Texas Instruments. It is part of the SN74LVC series, known for its exceptional quality and high-performance capabilities. This product is available in a small-outline package, making it ideal for space-constrained applications.
Key Features
- Operates from 1.65 V to 5.5 V
- Maximum tpd of 3.7 ns at 3.3 V
- Low power consumption
- ±24-mA Output Drive at 3.3 V
- Ioff Supports Live Insertion, Partial-Power-Down Mode, and Back-Drive Protection
The SN74LVC1G32DRLR is designed for 1.65-V to 5.5-V VCC operation, and it is characterized for operation from –40°C to 85°C, making it suitable for a wide range of environments. It features a maximum propagation delay time (tpd) of 3.7 ns at 3.3 V, which ensures fast response times in your circuit designs. Additionally, its low power consumption makes it an energy-efficient choice for your electronic needs.
Applications
This versatile IC is suitable for a wide range of applications, including but not limited to:
- Telecommunication systems
- Computing systems
- Industrial control systems
- Consumer electronics
With its high drive capability and fast switching speeds, the SN74LVC1G32DRLR is well-suited to meet the demands of high-speed signal processing and data transmission applications.
Quality and Reliability
Like all Texas Instruments products, the SN74LVC1G32DRLR is designed to meet the highest standards of quality and reliability. It is subjected to rigorous testing procedures to ensure it meets or exceeds the stringent specifications of Texas Instruments.