EN
  • EN
  • DE

SN74LVC1G3157DRY2

Part No SN74LVC1G3157DRY2
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-UFDFN
Case / Package 6-SON (1.45x1)
Family Name 74LVC1G3157
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40551-1, 296-40551-2, SN74LVC1G3157DRY2-ND, -296-40551-1-ND, 296-40551-6
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896745-SN74LVC1G3157DRY2
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G3157DRY2 CAD Model

Description

The SN74LVC1G3157DRY2 is a versatile single-pole double-throw (SPDT) analog switch from Texas Instruments, designed for multiplexing digital or analog signals. Its low on-state resistance and wide operating voltage range make it suitable for a variety of applications, from consumer electronics to industrial systems.

Key Features:

  • Wide Operating Voltage: This switch operates over a broad voltage range of 1.65 V to 5.5 V, making it compatible with various logic levels and suitable for battery-operated devices.
  • Low On-State Resistance (Ron): Typically around 5 Ω at 3.3 V, the low Ron ensures minimal signal distortion and power loss, which is critical for maintaining signal integrity in analog applications.
  • High-Speed Switching: Fast switching speeds make the SN74LVC1G3157DRY2 ideal for high-frequency signal routing, contributing to efficient circuit performance.
  • Logic-Level Translation: This feature allows the switch to interface between different logic levels, facilitating communication between devices operating at different voltages.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, ensuring the device's reliability and longevity in the face of static electricity.

Applications:

The SN74LVC1G3157DRY2's flexibility and performance characteristics make it a good fit for a multitude of applications, including:

  • Signal routing in audio and video equipment
  • Data communication systems
  • Test and measurement equipment
  • Consumer electronics
  • Portable devices

Package and Quality:

Encased in a compact 6-pin SOT-23 package, the SN74LVC1G3157DRY2 is designed for space-constrained applications. It adheres to Texas Instruments' stringent quality standards, ensuring reliable performance in a wide range of environmental conditions.

Conclusion:

With its robust feature set and flexible applications, the SN74LVC1G3157DRY2 from Texas Instruments represents a solid choice for designers looking to incorporate a high-performance SPDT analog switch into their systems.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1651 $50.3555
650+ $0.1547 $100.5550
1,005+ $0.1495 $150.2475
1,440+ $0.1390 $200.1600
1,870+ $0.1338 $250.2060
2,335+ $0.1286 $300.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,970 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess