EN
  • EN
  • DE

SN74LVC1G19DCKT

Part No SN74LVC1G19DCKT
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description 1-of-2 Decoder/Demultiplexer 6-SC70 -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Logic Function Decoder, Demultiplexer
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Gates 1
Packaging Tape & Reel
Propagation Delay 2.8 ns
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1095168-SN74LVC1G19DCKT
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G19DCKT CAD Model

Description

Product Overview: SN74LVC1G19DCKT

The SN74LVC1G19DCKT is a versatile, single 1-of-2 decoder and demultiplexer integrated circuit designed and manufactured by Texas Instruments. This high-performance device is part of the LVC family, which operates on a very low voltage and with clear transmission characteristics. The SN74LVC1G19DCKT is particularly suitable for applications that require the distribution of a single input signal into one of two outputs.

Key Features

  • Support for Multiple Power Supplies: The device can operate on a supply voltage ranging from 1.65V to 5.5V, making it compatible with a variety of logic levels and suitable for interfacing with both 3.3V and 5V systems.
  • High-Speed Operation: With a typical propagation delay of only 3.9 ns at 3.3V, the SN74LVC1G19DCKT ensures swift and reliable switching between outputs, which is essential for high-speed data processing and communication systems.
  • Low Power Consumption: The device is designed for low dynamic power consumption, with a typical ICC of only 10 μA maximum, contributing to energy-efficient designs.
  • Robust ESD Protection: The inputs and outputs include ±24 mA output drive at 3.3V and are designed to withstand electrostatic discharge (ESD) events, with protection exceeding JESD 22, ensuring the device's longevity and reliability in harsh environments.

Applications

The SN74LVC1G19DCKT is ideal for a wide range of applications, including but not limited to:

  • Signal routing and distribution
  • Data multiplexing
  • Function generation
  • Address decoding in memory selection systems
  • Communication systems

Package and Quality

The device is offered in a compact 6-pin SC70 package, which is designed for space-constrained applications. The SN74LVC1G19DCKT is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of temperatures. Furthermore, it conforms to Texas Instruments' stringent quality standards, providing assurance of its durability and performance in various applications.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
STMicroelectronics
Need more? Email Us
Level One
Need more? Email Us
Linear Technology
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
885+ $0.0568 $50.2680
1,880+ $0.0533 $100.2040
2,915+ $0.0515 $150.1225
4,180+ $0.0479 $200.2220
5,425+ $0.0461 $250.0925
6,775+ $0.0443 $300.1325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,700 pieces
MOQ: 885 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess