EN
  • EN
  • DE

SN74LVC1G19DBVR

Part No SN74LVC1G19DBVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DECODER SNGL 1OF2 SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 32mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1100423-SN74LVC1G19DBVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G19DBVR CAD Model

Description

Product Overview: SN74LVC1G19DBVR

The SN74LVC1G19DBVR from Texas Instruments is a versatile and high-performance 1-of-2 decoder/demultiplexer IC that operates on a supply voltage ranging from 1.65V to 5.5V. This makes it suitable for interfacing with both 3.3V and 5V systems, providing designers with flexibility in various applications. The device is part of the LVC family, known for its low-voltage operation and compatibility with mixed-voltage system environments.

Key Features

  • Voltage Range: The SN74LVC1G19DBVR is designed to accommodate a broad supply voltage range of 1.65V to 5.5V, making it ideal for battery-operated and low-power applications.
  • Logic Levels: With its LVC technology, the device ensures robust level shifting capabilities, allowing it to interface with multiple logic levels without the need for external components.
  • High-Speed Operation: It is capable of high-speed operation, with a typical propagation delay time significantly lower than many comparable devices, ensuring quick response times in critical applications.
  • Output Drive Capability: The outputs can drive up to 24mA, providing good drive strength and enabling the device to drive various loads directly.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection on all pins, safeguarding the IC from static damage during handling and operation.

Package and Quality

The SN74LVC1G19DBVR is offered in a compact SOT-23-6 package, which minimizes the footprint on printed circuit boards and is well-suited for space-constrained applications. Texas Instruments' commitment to quality ensures that the device meets stringent industry standards for performance and reliability.

Applications

Due to its versatility, the SN74LVC1G19DBVR is used in a wide range of applications, including:

  • Signal routing and multiplexing in data communication systems
  • Address decoding in memory selection circuits
  • Function selection in configurable logic blocks
  • Interface circuitry for microcontrollers and processors

Overall, the SN74LVC1G19DBVR from Texas Instruments is a highly functional and reliable choice for designers looking to implement decoding or demultiplexing functionality in their digital systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1265 $50.6000
965+ $0.1038 $100.1670
1,495+ $0.1005 $150.2475
2,060+ $0.0973 $200.4380
2,660+ $0.0940 $250.0400
3,560+ $0.0843 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,880 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess