EN
  • EN
  • DE

SN74LVC1G18DRYR

Part No SN74LVC1G18DRYR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 1OF2 NON-INV DEMUX 3ST 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Demultiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 32mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-SON (1.45x1)
Win Source Part Number 1100422-SN74LVC1G18DRYR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G18DRYR CAD Model

Description

Product Overview: SN74LVC1G18DRYR by Texas Instruments

The SN74LVC1G18DRYR is a high-performance, single 2-to-1 multiplexer from Texas Instruments, designed to operate within a voltage range of 1.65 to 5.5 V. This device is part of the LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage system environments.

Encased in a compact 6-pin SON package, the SN74LVC1G18DRYR offers a space-saving solution for modern electronic applications requiring multiplexing capabilities. Its small form factor makes it an excellent choice for portable and space-constrained applications such as mobile phones, PDAs, and other handheld devices.

The SN74LVC1G18DRYR features a 2:1 multiplexer with a common output (Y) and two data inputs (A1 and A2). The selection of the data input is controlled by the select input (S). When the select input is held low, the A1 input is connected to the output Y, and when held high, the A2 input is connected to the output Y.

This versatile component is characterized by its high-speed operation, with typical propagation delays as low as 3.4 ns when operating at 5 V. It also offers a low power consumption, with a typical ICC of only 10 µA, making it ideal for power-sensitive applications.

The SN74LVC1G18DRYR is designed with the robustness expected of Texas Instruments products, featuring inputs that are immune to damage due to static discharge by incorporating ESD protection circuits. Additionally, this device is specified for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

As with all Texas Instruments components, the SN74LVC1G18DRYR is manufactured to high standards, providing the reliability and performance necessary for today's advanced electronic systems. Whether used in data multiplexing, signal gating, or other applications requiring a high-quality multiplexer, the SN74LVC1G18DRYR is an excellent choice for designers seeking a combination of performance, power efficiency, and space savings.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1845 $50.7375
665+ $0.1514 $100.6810
1,025+ $0.1467 $150.3675
1,410+ $0.1420 $200.2200
1,825+ $0.1372 $250.3900
2,440+ $0.1230 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess